Outdoor Mobile Electrification Systems
from Conductix-Wampfler
Conductix-Wampfler Cluster Bar Conductor Rail system continues the insulated bar concept with a space-efficient, multiple-conductor design ideal for: Automated storage and retrieval systems. Conveyor system. Cranes and Monorails. Virtually any application that requires numerous conductors in a small... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Conductor Rail; Transit Rail; Enclosed Conductor
- Current: 40 to 120
from Conductix-Wampfler
The Conductix-Wampfler Hevi-Bar II Conductor Bar System delivers the kind of reliable, high-capacity crane rail electric service needed by factories, mills, storage yards, people movers, and other rigorous applications. Hevi-Bar II features: Effective Heat Dissipation - uses surface area rather than... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Conductor Rail; Transit Rail; Enclosed Conductor
- Current: 125 to 1500
from Conductix-Wampfler
60 years ago Conductix-Wampfler, under the name Rucker Insul 8 ® Corporation, was the first to develop the original "8-Bar" electric conductor bar. This innovative design greatly improved the safety of overhead crane electrification. Since then, hundreds of miles of 8-Bar systems have been... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Conductor Rail; Transit Rail; Enclosed Conductor
- Current: 40 to 500
from Conductix-Wampfler
SAFE-LEC 2 ® V-Contact Conductor Bar System - the new standard in overhead crane electrification. SL 2 is ideal for monorail and material handling system electrification as well. Safe-Lec 2 provides these great benefits: Positive Tracking - "V-contact" in the bar guides the shoe and provides... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Conductor Rail; Transit Rail
- Number of Conductors: 1 to 3
from Conductix-Wampfler
Conductix-Wampfler Side Contact Conductor Bar is a variation of the 8-Bar system designed for lateral (side) entry of the collector. UL / CSA listed. Side Contact is ideal when there is insufficient room for standard "bottom entry" mounting and/or conductors must be more closely spaced than standard... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Conductor Rail; Transit Rail
- Current: 40 to 350
from Conductix-Wampfler
Handling and installing power cables in wind turbine towers is difficult and costly. The solution is Tower BussTM by Conductix-Wampfler. Conductix-Wampfler has applied its extensive knowledge and experience in rigid conductor design to develop the Tower Buss modular conductor bar system. It can be... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Conductor Rail; Transit Rail
- Features: Slip Rings; Copper; High Temp
from Conductix-Wampfler
QuickBridgeTM is a new concept in bridge electrification to give your overhead cranes a clean, contemporary look. QuickBridge eliminates traditional cable festoon and does it better than cable chain systems. QuickBridge features conductor bar for bridge power and wireless radio remote controls for... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Conductor Rail
from Conductix-Wampfler
The 1400 Series PowerReelTM is a high-performance cable reel suitable for many industrial applications. You won't find a more ruggedly built cable reel in its class! The 1400 Series reel is ideal for all types of industrial power requirements - drop lights and receptacle boxes, extendable conveyor... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Cable Reel
- Current: ? to 100
from Conductix-Wampfler
The 1500 Series Hazardous Duty cable reels are U.L. Listed to NEC Section 500: Class I Div 1 Groups C & D, zones 0,1,2. Class II Div 2 groups E, F, & G. The 1500 Series is sealed to NEMA 4 - water and dust tight for indoor or outdoor use. 1500 Series reels are supplied with 16 awg to 10 awg... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Cable Reel
- Current: ? to 30
from Conductix-Wampfler
Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need more voltage, Conductix-Wamplfler builds two basic types of High-Voltage Slip Rings. HV Rings are used in large cranes, mining machines, logging cranes, large cable reels, and other machines requiring... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Cable Reel
- Number of Conductors: 1 to 36
from Conductix-Wampfler
Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in... [See More]
- Environment: Indoor; Outdoor
- Crane Electrification: Yes
- System: Cable Reel
- Current: 75 to 450