Isolated Digital Input Signal Isolators

Description

Isolated Digital Input Signal Isolators are devices designed to provide electrical isolation between different parts of a system. They ensure that digital signals can be transmitted from one part of a circuit to another without a direct electrical connection, thereby protecting sensitive components from high voltages and noise.

Working Principle

Isolated Digital Input Signal Isolators work by using various isolation techniques to separate the input and output signals electrically. This separation is crucial for preventing noise, transient power surges, and ground loops from affecting the signal integrity. By allowing multiple power domains to coexist and communicate, these isolators enhance the safety and performance of the circuitry. Modern digital isolation often employs CMOS-based technology, which has advanced significantly over traditional optocouplers, offering improved integration and efficiency .

Applications

Isolated Digital Input Signal Isolators are widely used in environments where electrical isolation is critical for safety and performance. Specific applications include industrial settings where they protect control signals from noise and surges, medical devices where patient safety is paramount, and in systems that require signal amplification or the addition of instruments to an overburdened loop. They are also used to step down high-voltage signals to safer levels, ensuring the protection of both equipment and personnel .

Advantages over other Signal Isolators

Compared to traditional optocouplers, modern digital isolators offer several advantages. They provide better performance, efficiency, and integration, which can lead to a reduction in circuit component count and overall system cost. The use of CMOS-based technology in digital isolators allows for more compact and efficient designs, making them the preferred choice for many applications today .

Limitations

One limitation of isolated digital input signal isolators is their sensitivity to environmental factors such as radio frequency interference (RFI) and electromagnetic interference (EMI), which can degrade performance. Additionally, they may require specific power supply configurations, such as a 4-wire setup, to filter unwanted common mode noise effectively .

Considerations

When selecting isolated digital input signal isolators, several factors should be considered. Initial costs can vary depending on the technology and specifications required. Operating expenses may be influenced by the need for additional components to manage interference and noise. Durability and accuracy are critical, especially in harsh environments, and should be evaluated based on the isolator's specifications. Replacement and maintenance costs should also be considered, as these can impact the long-term viability of the isolator in a given application .

8 Results
16-Channel Isolated High Voltage Measurement Instrument -- EX1402
from AMETEK Programmable Power

16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 16
  • Form Factor: Rack Mount
  • Application: General Lab & Industrial; Medical / Biomedical
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 12
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Digital I/O Channels: 8
Dual Channel Magnetic Digital Isolators -- IB8220
from Isobaud, Inc.

Features. Hermetic 16-pin SOIC package. High-speed operation: up to 150Mbps. No start-up initialization required. Wide Operating Supply Voltage :2.5V-5.5V. 60-year life at rated working voltage. High electromagnetic immunity. Ultra low power (typical) :. 5V Operation, 1.6mA per channel... [See More]

  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Form Factor: 16-pin SOIC
  • Application: General Lab & Industrial; Vehicular; Medical / Biomedical
ISODAQ SPi Series Modules
from Apix, Inc.

DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 8
  • Form Factor: Module
  • Digital I/O Channels: 8
16-Channel Isolated Digital Input Board -- OME-DB-16P
from OMEGA Engineering, Inc.

The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]

  • Isolation: Isolated Digital Inputs
  • Analog Channels: 16
  • Form Factor: PC Board
  • Application: General Lab & Industrial
ISODIN Series DIN Module -- DAQ12-24VDin4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs
  • Analog Channels: 12
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial
24-Channel OPTO-Isolated Input Board -- OME-DB-24P / OME-DB-24PD
from OMEGA Engineering, Inc.

The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]

  • Isolation: Isolated Digital Inputs
  • Analog Channels: 24
  • Form Factor: PC Board
  • Application: General Lab & Industrial
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Digital I/O Channels: 32