DIN Rail Signal Isolators
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Agency Approval: CE
from Knick Interface LLC
The first decoupled passive isolator with load stop function to provide protective separation of 0(4) ... 20 mA standard signals. Extremely compact design. up to 320 channels per meter. 1- and 2-channel versions. cheap and flexible for a wide range of applications. Galvanic isolation. between the... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: up to 600 V
- Operating Temperature: -4 to 149
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Agency Approval: CE
- Operating Temperature: -4 to 149
from Knick Interface LLC
The first standard-signal isolation amplifier with broad-range power supply in the 6-mm class. Broad-range power supply. 24 to 110 V DC (+/-25 %) and 110 to 230 V AC (+/-10 %). Standards-compliant personal and plant protection. Protective separation according to EN 61140". 3-port isolation. [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: up to 300 V
- Operating Temperature: 32 to 131
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Agency Approval: CE
from Knick Interface LLC
The specialist for ±10 V and ±20 mA. With calibrated range selection and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. VariPower 20 … 253 V AC/DC. Compact design. 12.5 mm modular... [See More]
- Form Factor: DIN Rail
- Agency Approval: UL 61010-1
- Isolation: up to 1,000 V
- Application: General Lab & Industrial
from Dataforth Corporation
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Agency Approval: CE
- Operating Temperature: -13 to 131
from Knick Interface LLC
Extremely compact, accurate, reliable. This loop-powered isolator requires no external power source whatsoever – while ensuring the best quality, of course. Loop-powered: a separate power supply is not required. Wiring effort reduced by 1/3. Full-fledged, galvanicaly isolated 1:1 transmission... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
from Dataforth Corporation
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Isolation: Isolated Analog Voltage Output
from Knick Interface LLC
The professional signal conditioners. With calibrated range selection and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. VariPower 20 … 253 V AC/DC. Extremely compact design. 12.5 mm modular... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: up to 1,000 V
- Operating Temperature: 14 to 158
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Agency Approval: CSA, FM, CE
from Knick Interface LLC
The “Multimeter ” among the signal conditioners. With 480 switchable calibrated ranges and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. 20 … 253 V AC/DC. Compact design. 12.5 mm... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: up to 1,000 V
- Operating Temperature: 14 to 158
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Agency Approval: CSA, CE
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; 1200 Vrms min, 3way, input to output
- Analog Channels: 4
- Agency Approval: IP40
from BEI Sensors
The Sensor Signal Broadcaster accepts standard incremental encoder inputs, (two channels in quadrature plus an index and complements) and can broadcast up to four encoder signals to four independent devices. Each of the broadcast signals are optically isolated, eliminating ground loops. This compact... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 4
- Application: General Lab & Industrial
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from Define Instruments
This auxiliary powered splitter receives a single 4 –20mA process current input, and provides two identical active 4 –20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one signal may be required to go to a PLC, and... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
- Operating Temperature: -4 to 185
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs
- Analog Channels: 12
- Application: General Lab & Industrial
from OTEK Corporation
The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]
- Form Factor: DIN Rail; In-line Mount
- Application: General Lab & Industrial; Aerospace / Military
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
- Operating Temperature: -4 to 158
from Sitron
The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4 …20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in signal insulation. [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
- Analog Channels: 2
- Operating Temperature: -13 to 160
from PHOENIX CONTACT USA
3-way signal conditioner, with configurable input/output, for electrical isolation and conversion of analog signals in the mV and V range, unipolar as well as bipolar. Screw connection technology, standard configuration. Product Description. Voltage signal 3-way signal conditioner with pluggable... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -40 to 158
from Status Instruments, Inc.
INTRODUCTION. The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The SEM1750 is configured using our... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: Isolated
- Operating Temperature: -40 to 185
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
from VEGA Americas, Inc.
Application area. The single channel VEGATRENN 151 is used for galvanic separation of intrinsically safe applications as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous areas. The separator is ideal in conjunction with controllers without own Ex approval. The VEGATRENN 151... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140
- Differential Channels: Yes
from PR electronics
Application. 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects control systems... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1
from Sifam Tinsley UK
Theta 50 is used to electrically isolate input, outputs & power supply. It fills all requirements & regulations concerning electromagnetic compatibility (EMC) & safety (IEC 61326-1 & IEC 61010-1-2010). Features. • Accuracy class 0.2 as per International Standard IEC/EN 60 688. [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 2
- Operating Temperature: 14 to 131
from OMEGA Engineering, Inc.
Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; 1201 Vrms min, 3way, input to output
- Analog Channels: 1
- Agency Approval: IP40
from BEI Sensors
This versatile interface between a sensor and any receiving electronics provide an electrically robust output to the receiving electronics. This presents a solid solution for systems with poor signal compatibility, noise and/or grounding problems. It accepts single ended or differential inputs and... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 3
- Application: General Lab & Industrial
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from Define Instruments
What it does: This loop powered isolator accepts a 4 –20mA process current inputs and provides a 4 –20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Form Factor: DIN Rail
- Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
- Analog Channels: 1
- Application: General Lab & Industrial
from Apix, Inc.
Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
- Analog Channels: 8
- Application: General Lab & Industrial
from Status Instruments, Inc.
The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There. is also a loop 'splitter' which produces two completely isolated outputs from... [See More]
- Form Factor: DIN Rail
- Agency Approval: CE, UL94-VO VDE 0304 Part 3 Level IIIA
- Isolation: Isolated Analog Voltage Output
- Application: General Lab & Industrial
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. Input loop powered. Low-cost isolator. Up to four independent channels in a single unit with channel-to-channel isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
from VEGA Americas, Inc.
Application area. The double channel VEGATRENN 152 is used for galvanic separation, intrinsically safe applications as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous areas. The separator is ideal in conjunction with controllers without own Ex approval. The VEGATRENN 152 is... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140
- Differential Channels: Yes
from PR electronics
Application. The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation and provides surge suppression and protects control systems from transients and noise. The 3117 also... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1
from OMEGA Engineering, Inc.
The D1000 and D2000 Series digital transmitters are a complete family of easy to use interface modules for personal computers and other processor based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit, in ASCII format, to any host... [See More]
- Form Factor: DIN Rail
- Digital I/O Channels: 3
- Analog Channels: 1
- Isolation: Isolated Analog Voltage Input
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from Define Instruments
What it does: This auxiliary powered isolator receives 4 –20mA process current input, and provides an active 4 –20mA output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Form Factor: DIN Rail
- Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
- Analog Channels: 1
- Application: General Lab & Industrial
from Apix, Inc.
Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
- Analog Channels: 8
- Application: General Lab & Industrial
from Status Instruments, Inc.
INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: Isolated
- Operating Temperature: -22 to 158
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 115V AC or 230V AC power. Three-way isolation. Zero and span adjustment enable precise calibration. Series 430i isolators provide 3-way isolation and do not require recalibration for different loads. The 430i accepts a 4 to 20mA process current input and... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
from VEGA Americas, Inc.
Application area. The double channel VEGATRENN 142 is used for galvanic separation, intrinsically safe power supply as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous areas. The separate power supply ensures a reliable measured value transmission. VEGATRENN 142 is used in... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140
- Differential Channels: Yes
from PR electronics
Application. The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects control systems from transients... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from Define Instruments
What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Form Factor: DIN Rail
- Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
- Analog Channels: 2
- Application: General Lab & Industrial
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
- Analog Channels: 8
- Application: General Lab & Industrial
from Status Instruments, Inc.
INTRODUCTION. The SEM1600VI is a “smart ” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated
- Analog Channels: 2
- Application: General Lab & Industrial
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 10-36V DC power. Three-way isolation. Series 330i isolators provide 3-way isolation and do not require recalibration for different loads. They accept a 4 to 20mA process current input and provide a 3-way isolated process current output signal. These isolators... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
from VEGA Americas, Inc.
Application area. The single channel VEGATRENN 141 is used for galvanic separation, intrinsically safe power supply as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous areas. The separate power supply ensures a reliable measured value transmission. VEGATRENN 141 is used in... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140
- Differential Channels: Yes
from PR electronics
Application. Power supply and Ex / I.S. safety barrier with 2-way HART ® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART ® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140
- Agency Approval: UL 508
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from Define Instruments
What it does: This auxiliary powered isolator receives 4 –20mA process current input, and provides an active 4 –20mA output signal. This auxiliary powered isolator receives 4 –20mA process current inputs, and provides active 4 –20mA output signals. It is ideal for measuring... [See More]
- Form Factor: DIN Rail
- Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
- Analog Channels: 2
- Application: General Lab & Industrial
from Apix, Inc.
Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
- Analog Channels: 8
- Application: General Lab & Industrial
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: Isolated
- Operating Temperature: -4 to 158
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 10-36V DC power. 1500 AC peak isolation prevents ground loops. Calibration is independent of the load to eliminate load compensation adjustments. The 340i accepts a process current input and provides an isolated 4 to 20mA process current output signal. These... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
from PR electronics
Application. Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1
from Weidmuller
The ACT20X-SDI-HDO/2SDI-2HDO valve control modules are controlled from the safe zone on the input side by the switching signals (NPN, PNP) and provide digital outputs to switch actuators (solenoids, alarms) in Ex zone 0. Depending on the module, the output current is limited for the ignition... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from Define Instruments
What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Form Factor: DIN Rail
- Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
- Analog Channels: 3
- Application: General Lab & Industrial
from Apix, Inc.
Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
- Analog Channels: 8
- Application: General Lab & Industrial
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: Isolated
- Operating Temperature: -4 to 158
from Acromag, Inc.
4-20mA DC input. 4-20mA DC output. 1500V AC peak isolation DC prevents ground loops. The 270i accepts a process current input and provides an isolated 4 to 20mA process current output signal. Power is received from the input signal current. These isolators use transformer isolation to effectively... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Isolation: Isolated Current Output
from PR electronics
Application. Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals... [See More]
- Form Factor: DIN Rail
- Operating Temperature: 32 to 158
- Agency Approval: UL 508
from Weidmuller
The ACT20X-SDI-HDO/2SDI-2HDO valve control modules are controlled from the safe zone on the input side by the switching signals (NPN, PNP) and provide digital outputs to switch actuators (solenoids, alarms) in Ex zone 0. Depending on the module, the output current is limited for the ignition... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from Define Instruments
What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Form Factor: DIN Rail
- Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
- Analog Channels: 4
- Application: General Lab & Industrial
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Form Factor: DIN Rail
- Digital I/O Channels: 32
- Analog Channels: 8
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- Form Factor: DIN Rail
- Application: General Lab & Industrial
- Isolation: Isolated
from PR electronics
Application. Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from Define Instruments
What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Form Factor: DIN Rail
- Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
- Analog Channels: 5
- Application: General Lab & Industrial
from PR electronics
Application. Isolation and 1:1 conversion of standard current signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from PR electronics
Application. Isolation and conversion of standard DC signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from PR electronics
Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input
- Analog Channels: 1
- Application: General Lab & Industrial
from PR electronics
Application. 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and protects control systems from... [See More]
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158
- Agency Approval: UL 61010-1