General Lab and Industrial Signal Isolators

139 Results
16-Channel Isolated High Voltage Measurement Instrument -- EX1402
from AMETEK Programmable Power

16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]

  • Application: General Lab & Industrial; Medical / Biomedical
  • Analog Channels: 16
  • Form Factor: Rack Mount
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
16-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option -- 8BP16-3
from Dataforth Corporation

The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32 ” x 3.54... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 16
  • Form Factor: Backpanel
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission -- 37A7
from Knick Interface LLC

For safe-area/hazardous-area isolation of 0 ... 20 mA standard signals without power supply. Galvanic isolation between input and output signal. Protection against measuring errors caused by grounding problems and parasitic interference voltages. No power supply required. Cost savings due to lower... [See More]

  • Application: General Lab & Industrial
16-channel backpanel with DIN rail mounting option -- 8BP16-2
from Dataforth Corporation

The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32 ” x 3.54... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 16
  • Form Factor: Backpanel
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy -- 41 A2
from Knick Interface LLC

For isolation of 0(4) ... 20 mA standard signals, up to 3 channels. No power supply. No mains influences. Extremely high accuracy. Broad range of applications. Current transmission from 2 µA to 50 mA. Maximum reliability. No unnecessary heating and therefore maximum service life of components. [See More]

  • Application: General Lab & Industrial
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure -- A20100
from Knick Interface LLC

Repeater power supply in a 6 mm housing with calibrated switching of output signals, HART transmission and protective separation. Extremely flat. 3-port isolation in a 6 mm modular housing. Flexible and extremely precise. Calibrated switching of output signals. Quick and easy configuration. using... [See More]

  • Application: General Lab & Industrial
  • Agency Approval: EN 61140
  • Isolation: up to 600 V
  • Operating Temperature: 32 to 131
8B32 Current Input Module -- 8B32-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Agency Approval: CSA, FM, CE
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function -- A20400
from Knick Interface LLC

The first decoupled passive isolator with load stop function to provide protective separation of 0(4) ... 20 mA standard signals. Extremely compact design. up to 320 channels per meter. 1- and 2-channel versions. cheap and flexible for a wide range of applications. Galvanic isolation. between the... [See More]

  • Application: General Lab & Industrial
  • Isolation: up to 600 V
  • Form Factor: DIN Rail
  • Operating Temperature: -4 to 149
8B34 Linearized 2- or 3-Wire RTD Input Module -- 8B34-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Agency Approval: UL, CE
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply -- A21000
from Knick Interface LLC

The first standard-signal isolation amplifier with broad-range power supply in the 6-mm class. Broad-range power supply. 24 to 110 V DC (+/-25 %) and 110 to 230 V AC (+/-10 %). Standards-compliant personal and plant protection. Protective separation according to EN 61140". 3-port isolation. [See More]

  • Application: General Lab & Industrial
  • Isolation: up to 300 V
  • Form Factor: DIN Rail
  • Operating Temperature: 32 to 131
8B35 Linearized 4-Wire RTD Input Module -- 8B35-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Agency Approval: UL, CE
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply -- A26000
from Knick Interface LLC

The specialist for ±10 V and ±20 mA. With calibrated range selection and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. VariPower 20 … 253 V AC/DC. Compact design. 12.5 mm modular... [See More]

  • Application: General Lab & Industrial
  • Isolation: up to 1,000 V
  • Form Factor: DIN Rail
  • Agency Approval: UL 61010-1
8B36 Potentiometer Input Module -- 8B36-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B36 input module isolates, filters, and amplifies a single channel of potentiometer input and provides an analog voltage output. Excitation for the... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Agency Approval: UL, CE
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized -- BL510
from Knick Interface LLC

This compact signal isolator provides straightforward galvanic isolation and signal conversion in standard applications. Straightforward galvanic isolation in standard applications. Conversion of one standard signal to another one, as required. Galvanic 3-port isolation prevents measurement errors. [See More]

  • Application: General Lab & Industrial
8B37 Non-Linearized Thermocouple Input Module -- 8B37J
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized -- BL513
from Knick Interface LLC

The mains-powered isolator for standard signals. Universal power adapter for 24 V DC supply or 100 … 230 V mains supply. Galvanic 3-port isolation prevents measurement errors. Exemplary signal transmission for standard applications. Conversion of one standard signal to another one, as... [See More]

  • Application: General Lab & Industrial
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Agency Approval: UL, CE
BL541 Isolated Standard Signal Conditioner Loop-powered -- BL541
from Knick Interface LLC

Extremely compact, accurate, reliable. This loop-powered isolator requires no external power source whatsoever – while ensuring the best quality, of course. Loop-powered: a separate power supply is not required. Wiring effort reduced by 1/3. Full-fledged, galvanicaly isolated 1:1 transmission... [See More]

  • Application: General Lab & Industrial
  • Form Factor: DIN Rail
8B39 Current Output Module -- 8B39-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure -- BL550
from Knick Interface LLC

This extremely compact set-point alarm relay with changeover output contacts monitors and controls process variables with maximum reliability. Simple monitoring and control of standard signals. NC/NO changeover. Limit values / switching thresholds freely adjustable using potentiometer on the front. [See More]

  • Application: General Lab & Industrial
8B40 Voltage Input Modules, 1kHz Bandwidth -- 8B40-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized -- BL560
from Knick Interface LLC

This repeater power supply comes in a slim 6-mm housing and is used in safe areas for supplying 2-wire sensors with signal decoupling. For supply and signal decoupling of 2-wire sensors in safe areas. Suitable for the most loop-powered transmitters / 2-wire sensors. 16.5 V supply voltage. [See More]

  • Application: General Lab & Industrial
8B42 2-Wire Transmitter Interface Modules -- 8B42-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Agency Approval: UL, CE
BL570 Isolated Signal Conditioner | Current and Voltage Measurement | 480 Measuring Ranges Calibrated and Switchable -- BL570
from Knick Interface LLC

The "multitalent" among the isolators: Every range between ±20 mV and ±200 V DC can be individually adjusted. Over 400 ranges are factory-calibrated. Universal DC voltage and current measurement. 480 switchable calibrated ranges without readjustment. Voltage range anywhere between. ±... [See More]

  • Application: General Lab & Industrial
8B45 Frequency Input Module -- 8B45-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Agency Approval: UL, CE
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized -- BL590
from Knick Interface LLC

Designed to measure currents and voltages with up to 500 V. Calibrated range selection. 10 selectable input ranges and unipolar as well as bipolar output signals. Universal power supply for 24 V DC supply or 100 … 230 V AC mains supply. Only 17.5 mm wide modular housing with comprehensive... [See More]

  • Application: General Lab & Industrial
  • Agency Approval: UL 61010-1 , UL 61010-2-030
  • Isolation: up to 500 V
  • Operating Temperature: -13 to 158
8B47 Linearized Thermocouple Input Modules -- 8B47J-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply -- P15000
from Knick Interface LLC

The professional signal conditioners. With calibrated range selection and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. VariPower 20 … 253 V AC/DC. Extremely compact design. 12.5 mm modular... [See More]

  • Application: General Lab & Industrial
  • Isolation: up to 1,000 V
  • Form Factor: DIN Rail
  • Operating Temperature: 14 to 158
8B49 Voltage Output Module -- 8B49-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 -- P22400
from Knick Interface LLC

Functional safety and maximum availability can go together. Functional safety up to SIL 3. acc. to EN 61508 with certificate from an accredited testing body. Average failure rate. MTBF: 965 years. Low transmission error. 0.08 % full scale. High isolation including protec-tion against electric shock. [See More]

  • Application: General Lab & Industrial
  • Operating Temperature: -40 to 158
  • Isolation: up to 600 V
8B50/51 Voltage Input Modules, 20kHz Bandwidth -- 8B50-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply -- P27000
from Knick Interface LLC

The “Multimeter ” among the signal conditioners. With 480 switchable calibrated ranges and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. 20 … 253 V AC/DC. Compact design. 12.5 mm... [See More]

  • Application: General Lab & Industrial
  • Isolation: up to 1,000 V
  • Form Factor: DIN Rail
  • Operating Temperature: 14 to 158
DSCA33 Isolated True RMS Input Signal Conditioner -- DSCA33-xx
from Dataforth Corporation

Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
WG21 Repeater Power Supply | Ex | HART Signal Transmission -- WG21
from Knick Interface LLC

For supply of intrinsically safe 2-wire transmitters and SMART transmitters. SMART transmission. (Optional): Bidirectional point-to-point transmission of digital data according to the HART specification. High supply voltage and good hazardous area ratings: Universal use. Broad-range power supply:... [See More]

  • Application: General Lab & Industrial
  • Operating Temperature: 14 to 140
  • Agency Approval: EN 61140
DSCL20 Loop Powered Isolator, "Component Module" -- DSCL2-0x
from Dataforth Corporation

Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]

  • Application: General Lab & Industrial
  • Isolation: Isolated Analog Voltage Input
  • Form Factor: PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Agency Approval: CE
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission -- WG25
from Knick Interface LLC

For supply of intrinsically safe 2-wire transmitters and SMART transmitters. Affordable. Good price due to omission of integrated power supply. No mains supply required. Cost savings due to lower wiring effort, no mains influences. Low power losses. No unnecessary heating in the enclosure. [See More]

  • Application: General Lab & Industrial
  • Operating Temperature: 14 to 122
  • Isolation: up to 1,000 V
DSCL21 Loop Powered Isolator, DIN Mount -- DSCL21-01
from Dataforth Corporation

Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]

  • Application: General Lab & Industrial
  • Agency Approval: CE
  • Form Factor: DIN Rail
  • Operating Temperature: -4 to 149
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount -- DSCP81-0x
from Dataforth Corporation

Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]

  • Application: General Lab & Industrial
  • Agency Approval: CE
  • Form Factor: DIN Rail
  • Operating Temperature: -13 to 131
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module -- SCM9B-3100/4100
from Dataforth Corporation

The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC (Digital-to-Analog Converter)... [See More]

  • Application: General Lab & Industrial; Vehicular (optional feature)
  • Digital I/O Channels: 3
  • Form Factor: Panel / Chassis Mount
  • Agency Approval: CE
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 12
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Digital I/O Channels: 8
Digital Isolators -- Si8660EC-B-IS1
from Silicon Labs

The Si86xx family is the industry ’s highest performing, widest channel count series of unidirectional and bidirectional isolators supporting up to 5 kV and reinforced isolation ratings. Based on Silicon Labs ’ patented isolation technology, Si86xx isolators enable robust operation in... [See More]

  • Application: General Lab & Industrial
  • Isolation: Channel-to-Channel Isolation
  • Form Factor: Surface Mount
  • Agency Approval: UL/ CSA/ VDE
Encoder Signal Broadcaster
from BEI Sensors

The Sensor Signal Broadcaster accepts standard incremental encoder inputs, (two channels in quadrature plus an index and complements) and can broadcast up to four encoder signals to four independent devices. Each of the broadcast signals are optically isolated, eliminating ground loops. This compact... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Analogue Signal Processing Monitoring Module -- WAS2 CMR 1/5/10A AC
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Loop Powered Isolator and Converter -- Model LPI
from OTEK Corporation

The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]

  • Application: General Lab & Industrial; Aerospace / Military
  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: DIN Rail; In-line Mount
  • Operating Temperature: -4 to 158
Dual Channel Magnetic Digital Isolators -- IB8220
from Isobaud, Inc.

Features. Hermetic 16-pin SOIC package. High-speed operation: up to 150Mbps. No start-up initialization required. Wide Operating Supply Voltage :2.5V-5.5V. 60-year life at rated working voltage. High electromagnetic immunity. Ultra low power (typical) :. 5V Operation, 1.6mA per channel... [See More]

  • Application: General Lab & Industrial; Vehicular; Medical / Biomedical
  • Digital I/O Channels: 2
  • Form Factor: 16-pin SOIC
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
ISODAQ SPi Series -- DAQ8-80mV41-SPi
from Apix, Inc.

Model DAQ8-80mV41-SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVr [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Form Factor: Module
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
4-20mA Isolated Signal Splitter -- SLIM-IS
from Define Instruments

This auxiliary powered splitter receives a single 4 –20mA process current input, and provides two identical active 4 –20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one signal may be required to go to a PLC, and... [See More]

  • Application: General Lab & Industrial
  • Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
  • Form Factor: DIN Rail
  • Operating Temperature: -4 to 185
600T Series Single Channel Isolator -- 631T
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Differential Channels: Yes
Amp Input Isolated -- AD16T
from Opto 22

0 - 5 Amp Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
16-Channel Isolated Digital Input Board -- OME-DB-16P
from OMEGA Engineering, Inc.

The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 16
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs
3.3V/5V 100MBd High Speed CMOS Digital Isolator -- ACML-7400
from Broadcom Inc.

ACML-7400, ACML-7410 and ACML-7420 are multi-channel high speed CMOS digital isolators. Using magnetic coupling through a thick insulation barrier, the isolators enable high speed transmissions without compromise in isolation performance. These isolators consume low power even at high data rates,... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 4
  • Form Factor: SOIC
  • Operating Temperature: -157 to -40
Dual Input DIN Rail Signal Conditioner / Isolator / Splitter -- SEM1750
from Status Instruments, Inc.

INTRODUCTION. The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The SEM1750 is configured using our... [See More]

  • Application: General Lab & Industrial
  • Isolation: Isolated
  • Form Factor: DIN Rail
  • Operating Temperature: -40 to 185
Analog Isolation Module -- ISO-5B30-01
from Measurement Computing

Analog isolation module, voltage/current input, 4 Hz ±10 mV input, ±5 V output. [See More]

  • Application: General Lab & Industrial
  • Isolation: Isolated Analog Voltage Input
  • Form Factor: Modular Bay or Slot System
Optical Isolator Interface
from BEI Sensors

This versatile interface between a sensor and any receiving electronics provide an electrically robust output to the receiving electronics. This presents a solid solution for systems with poor signal compatibility, noise and/or grounding problems. It accepts single ended or differential inputs and... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 3
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Analogue Signal Processing Monitoring Module -- WAS2 CMR 20/40/60A AC
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
ISODIN Series DIN Module -- DAQ12-24VDin4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 12
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs
4-20mA Isolator, 1 Channel -- SLIM-1I
from Define Instruments

What it does: This loop powered isolator accepts a 4 –20mA process current inputs and provides a 4 –20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
600T Series Single Channel Isolator -- 671T-0600
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. Input loop powered. Low-cost isolator. Up to four independent channels in a single unit with channel-to-channel isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Differential Channels: Yes
Analog Current Input Module -- SNAP-AIMA-i
from Opto 22

The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
24-Channel Open-Collector Output Board -- OME-DB-24C
from OMEGA Engineering, Inc.

The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The board interfaces to field logic signals, eliminating ground-loop problems and isolating... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 24
  • Form Factor: PC Board
  • Isolation: Isolated Digital Outputs
DC to 50MBd Galvanic Isolation Fiber Optic Short Link -- AFBR-395000RZ
from Broadcom Inc.

The Avago Fiber Optic (FO) Short Link AFBR-395000RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as... [See More]

  • Application: General Lab & Industrial
  • Operating Temperature: -40 to 185
Process Signal Isolator -- SEM1000
from Status Instruments, Inc.

The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There. is also a loop 'splitter' which produces two completely isolated outputs from... [See More]

  • Application: General Lab & Industrial
  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Agency Approval: CE, UL94-VO VDE 0304 Part 3 Level IIIA
Analogue Signal Processing Monitoring Modules -- MAS RPSH W/O HART
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
ISODIN Series DIN Module -- DAQ8-100V4-1RTU
from Apix, Inc.

Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
4-20mA Isolator, 1 Channel -- SLIM-1I-P
from Define Instruments

What it does: This auxiliary powered isolator receives 4 –20mA process current input, and provides an active 4 –20mA output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
Flat Pack Isolator, AC-Powered -- 430i-C1-Y-1-DIN-NCR
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 115V AC or 230V AC power. Three-way isolation. Zero and span adjustment enable precise calibration. Series 430i isolators provide 3-way isolation and do not require recalibration for different loads. The 430i accepts a 4 to 20mA process current input and... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Analog Current Input Module -- SNAP-AIMA-iSRC
from Opto 22

The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
24-Channel OPTO-Isolated Input Board -- OME-DB-24P / OME-DB-24PD
from OMEGA Engineering, Inc.

The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 24
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs
Smart Powered Strain Bridge / Load Cell Conditioner -- SEM1600B
from Status Instruments, Inc.

INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]

  • Application: General Lab & Industrial
  • Isolation: Isolated
  • Form Factor: DIN Rail
  • Operating Temperature: -22 to 158
Analogue Signal Processing Monitoring Modules -- WAS2 VMR 1PHASE
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
ISODIN Series DIN Module -- DAQ8-10V4-1RTU
from Apix, Inc.

Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
4-20mA Isolator, 2 Channels -- SLIM-2I
from Define Instruments

What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
Flat Pack Isolator, DC-Powered -- 330i-C1-Y-DIN-NCR
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 10-36V DC power. Three-way isolation. Series 330i isolators provide 3-way isolation and do not require recalibration for different loads. They accept a 4 to 20mA process current input and provide a 3-way isolated process current output signal. These isolators... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Analog Current Input Module -- SNAP-AIMA-iSRC-FM
from Opto 22

The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
24-Channel Photo-MOS Relay Output Board -- OME-DB-24POR
from OMEGA Engineering, Inc.

The OME-DB-24POR includes 24 normally open, Form A, Photo MOS Relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-BB-24POR to switch loads, up to 350 Vac and up to 0.13 A. The relay is... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 24
  • Form Factor: PC Board
  • Isolation: Isolated Digital Outputs (optional feature)
Smart Process Signal Isolator / Conditioner -- SEM1600VI
from Status Instruments, Inc.

INTRODUCTION. The SEM1600VI is a “smart ” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Isolation: Isolated
Analogue Signal Processing Monitoring Modules -- WAS5 DC/ALARM
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
ISODIN Series DIN Module -- DAQ8-20mA4-1RTU
from Apix, Inc.

Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
4-20mA Isolator, 2 Channels -- SLIM-2I-P
from Define Instruments

What it does: This auxiliary powered isolator receives 4 –20mA process current input, and provides an active 4 –20mA output signal. This auxiliary powered isolator receives 4 –20mA process current inputs, and provides active 4 –20mA output signals. It is ideal for measuring... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
Flat Pack Isolator, DC-Powered -- 340i-C1-Y-DIN-NCR
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 10-36V DC power. 1500 AC peak isolation prevents ground loops. Calibration is independent of the load to eliminate load compensation adjustments. The 340i accepts a process current input and provides an isolated 4 to 20mA process current output signal. These... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Analog Current Input Module -- SNAP-AIMA2-i
from Opto 22

The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
8-Channel Isolated Voltage-Input Module -- OMB-DBK50 / OMB-DBK51
from OMEGA Engineering, Inc.

The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Analog Channels: 8
  • Form Factor: PC Board
  • Isolation: Isolated Analog Voltage Input
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner -- SEM1600T
from Status Instruments, Inc.

INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]

  • Application: General Lab & Industrial
  • Isolation: Isolated
  • Form Factor: DIN Rail
  • Operating Temperature: -4 to 158
Intrinsically Safe Signal Converter For The Ex Zone -- ACT20X-2HTI-2SAO-S
from Weidmuller

The ACT20X-SDI-HDO/2SDI-2HDO valve control modules are controlled from the safe zone on the input side by the switching signals (NPN, PNP) and provide digital outputs to switch actuators (solenoids, alarms) in Ex zone 0. Depending on the module, the output current is limited for the ignition... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
ISODIN Series DIN Module -- DAQ8-80mV4-1RTU
from Apix, Inc.

Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
4-20mA Isolator, 3 Channels -- SLIM-3I
from Define Instruments

What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 3
  • Form Factor: DIN Rail
  • Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
Flat Pack Isolator, Input Loop Power -- 270i-20MA-DIN-NCR
from Acromag, Inc.

4-20mA DC input. 4-20mA DC output. 1500V AC peak isolation DC prevents ground loops. The 270i accepts a process current input and provides an isolated 4 to 20mA process current output signal. Power is received from the input signal current. These isolators use transformer isolation to effectively... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Analog Input Isolated -- AD10T2
from Opto 22

G1 100 Ohm RTD Analog Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
Bridge/Strain Gage Signal Conditioner -- DMD4059
from OMEGA Engineering, Inc.

The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; 1200 Vrms min, 3way, input to output
Smart Universal Signal Conditioner -- SEM1700
from Status Instruments, Inc.

INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]

  • Application: General Lab & Industrial
  • Isolation: Isolated
  • Form Factor: DIN Rail
  • Operating Temperature: -4 to 158
Intrinsically Safe Signal Converter For The Ex Zone -- ACT20X-2SDI-2HDO-S
from Weidmuller

The ACT20X-SDI-HDO/2SDI-2HDO valve control modules are controlled from the safe zone on the input side by the switching signals (NPN, PNP) and provide digital outputs to switch actuators (solenoids, alarms) in Ex zone 0. Depending on the module, the output current is limited for the ignition... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
ISODIN Series DIN Module -- DAQ8-TC4-1RTU
from Apix, Inc.

Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
4-20mA Isolator, 4 Channels -- SLIM-4I
from Define Instruments

What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
Analog Input Module -- SNAP-AIVRMS-i
from Opto 22

The SNAP-AIVRMS-i module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
DC to DC Isolated Signal Conditioner -- DMD4380
from OMEGA Engineering, Inc.

Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; 1201 Vrms min, 3way, input to output
Smart Universal Signal Conditioner -- SEM1720
from Status Instruments, Inc.

INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]

  • Application: General Lab & Industrial
  • Isolation: Isolated
  • Form Factor: DIN Rail
Measuring Transducer / Isolation Amplifier -- CMA 100/5A CURRENT XFORMER
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Digital I/O Channels: 32
4-20mA Isolator, 5 Channels -- SLIM-5I
from Define Instruments

What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 5
  • Form Factor: DIN Rail
  • Agency Approval: Emissions (EN 61326-1). Immunity (EN 61326-1). Safety (EN 61010-1)
Analog Input Module -- SNAP-AIVRMS-i-FM
from Opto 22

The SNAP-AIVRMS-i-FM module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i-FM module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
OMEGABUS® Digital Transmitter -- D1000 / D2000
from OMEGA Engineering, Inc.

The D1000 and D2000 Series digital transmitters are a complete family of easy to use interface modules for personal computers and other processor based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit, in ASCII format, to any host... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Digital I/O Channels: 3
Measuring Transducer / Isolation Amplifier -- MAS DC/DC SELECT
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Analog Voltage Input Module -- SNAP-AIV-i
from Opto 22

The SNAP-AIV-i provides two isolated channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or for -5 to +5 VDC operation. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
Measuring Transducer / Isolation Amplifier -- MAS RPSH W/HART
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Analog Voltage Input Module -- SNAP-AIV2-i
from Opto 22

The SNAP-AIV2-i provides two isolated channels of analog voltage input, -100VDC to +100VDC. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices. [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
Measuring Transducer / Isolation Amplifier -- MAS THERMO - K SELECT
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Current Loop Analog Output Module -- SNAP-AOA-23-iSRC
from Opto 22

The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation
Measuring Transducer / Isolation Amplifier -- MCZ CCC W/O PS, TS 35
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Current Loop Analog Output Module -- SNAP-AOA-23-iSRC-FM
from Opto 22

With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to the individual outputs. The two channels and their loop sources are isolated from each other; they do not share any field connection. In addition, each loop source is... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation
Measuring Transducer / Isolation Amplifier -- MCZ PT 100/3 CLP-O-100C
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Input Isolated -- AD11T
from Opto 22

-5 to +5 VDC Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated Analog Voltage Input
Measuring Transducer / Isolation Amplifier -- WAS 2 VMR 3 PHASE
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 5
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Input Isolated -- AD12T
from Opto 22

+10v To -10v Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated Analog Voltage Input
Measuring Transducer / Isolation Amplifier -- WAS1 CMA 1/5/10A AC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Input Isolated -- AD13T
from Opto 22

0 To 100 mV Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS1 LP CMA 1/5/10A AC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Input Isolated -- AD2T
from Opto 22

0 To 20 mA Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS2 CMA 40/50/60A AC/DC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Input Isolated -- AD3T
from Opto 22

4 To 20 mA Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS2 CMA 5/10A AC/DC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Input Isolated -- AD9T
from Opto 22

0 To 50 mV Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS2 VMA V AC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Input Module -- AD3
from Opto 22

4 To 20 mA Input [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS4 CCC DC I/I SC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Output Isolated -- DA3T
from Opto 22

4-20 mA Output Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS4 PRO DC/DC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
RMS Analog Input Module -- SNAP-AIARMS-i
from Opto 22

The SNAP-AIARMS-i module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. The module may also be used to monitor AC current to greater than a 100-amp range, using a... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS4 PRO FREQ SIGNAL COND
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
RMS Analog Input Module -- SNAP-AIARMS-i-FM
from Opto 22

The SNAP-AIARMS-i-FM module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. The module may also be used to monitor AC current to greater than a 100-amp range, using... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS5 CCC 20LP LP TWO CH
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
RTD Input Isolated -- AD14T
from Opto 22

10 Ohm Rtd Input Isolated [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS5 CCC LP 0-20-0-20mA
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Thermocouple Analog Input Module -- SNAP-AITM-i
from Opto 22

DescriptionSpecificationsDocumentsDownloads. T SNAP-AITM-i provides two isolated channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC, or -75 to +75 mV DC, or for type E, J, or K thermocouple operation. In addition to having two channels isolated from each... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
Measuring Transducer / Isolation Amplifier -- WAS5 OLP LP SIGNAL COND
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Input
Thermocouple Analog Input Module -- SNAP-AITM2-i
from Opto 22

The SNAP-AITM2-i provides two isolated channels, each with an input range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and... [See More]

  • Application: General Lab & Industrial
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated