Sealed Relay High Voltage Relays

9 Results
Power Relays -- 369488P [G5LE-14 DC24 from Aratas America LLC]
from RS Components, Ltd.

SPDT sealed mini PCB relay,10A 24Vdc [See More]

  • Features: Sealed Relay
  • NO: 1
  • Maximum Switching Current: 10.00
  • DC Coil Voltage: 24
0.1A@1000VDC; SPST-NO; Reed Relay -- CHMR
from Churod Americas, Inc.

0.1A@1000VDC; SPST-NO; Reed relay [See More]

  • Features: Sealed Relay
  • Maximum Switching Current: 1.00
  • DC Voltage: 1000
  • Poles: Single Pole (SP)
10A 300VDC Miniature Power Relay -- CHI04 Series
from Churod Americas, Inc.

10A 300VDC Miniature Power Relay [See More]

  • Features: Sealed Relay
  • DC Voltage: 420
  • AC Voltage: 300
  • Maximum Switching Current: 16.00
GX11 Sealed Contractor -- GX11
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Features: Sealed Relay
  • DC Voltage: 750
  • AC Voltage: 750
  • Isolation Voltage: 2.5
5500 Series Reed Relay -- 5501-05-1
from Coto Technology

The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test... [See More]

  • Features: Sealed Relay
  • Isolation Voltage: 10
  • DC Voltage: 7500
  • Maximum Switching Current: 3.00
GX12 Sealed Contactor -- GX12
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Features: Sealed Relay
  • DC Voltage: 750
  • AC Voltage: 750
  • Isolation Voltage: 2.5
9104 Series High Voltage SIP Reed Relay -- 9104
from Coto Technology

Molded SIP relays are the industry standard when high reliability and consistent performance are desired in a compact package. The 9104 Series adds high voltage switching capability and high voltage standoff capability to a SIP relay package. These high voltage, high performance relays are ideally... [See More]

  • Features: Sealed Relay
  • Isolation Voltage: 3
  • DC Voltage: 1000
  • Maximum Switching Current: 0.50
GX14 Sealed Contactor -- GX14
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Features: Sealed Relay
  • DC Voltage: 750
  • AC Voltage: 750
  • Isolation Voltage: 2.5
GX16 Sealed Contactor -- GX16
from GIGAVAC

Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]

  • Features: Sealed Relay
  • DC Voltage: 700
  • AC Voltage: 700
  • Isolation Voltage: 2