Double Throw High Voltage Relays
Last Updated: April 1, 2025
Description
Double Throw High Voltage Relays are electrical devices designed to switch high voltage circuits. They are capable of controlling multiple circuits by directing the current flow to one of two outputs, which is why they are referred to as "double throw." These relays are essential in managing high voltage applications by providing a means to safely and efficiently switch electrical loads.
Working Principle
Double Throw High Voltage Relays operate by using an electromagnetic coil to move a set of contacts between two positions. When the coil is energized, it creates a magnetic field that pulls the contacts into one position, allowing current to flow through one circuit. When the coil is de-energized, a spring mechanism returns the contacts to their original position, directing the current to a different circuit. This switching capability is crucial for applications requiring the redirection of high voltage currents, as it ensures safe and reliable operation.
Applications
Double Throw High Voltage Relays are used in a variety of specific applications. For instance, they are employed in ESD (Electrostatic Discharge) test equipment and cable test equipment, where precise control of high voltage is necessary. They are also utilized in heart defibrillators, where they manage the high voltage pulses required for medical procedures. These relays are essential in any application where high voltage switching is required, providing both safety and efficiency.
Advantages over other High Voltage Relays
One of the primary advantages of Double Throw High Voltage Relays is their ability to handle multiple circuits, which increases their versatility in complex electrical systems. Additionally, the use of vacuum as a dielectric medium in some designs enhances their dielectric strength, allowing them to carry significantly more current than traditional open-air relays. This makes them particularly useful in applications requiring high in-rush capacitive make and discharge capabilities.
Limitations
Despite their advantages, Double Throw High Voltage Relays have limitations. They can fail over time due to the mechanical nature of their switching mechanism, especially when subjected to high voltage across the contacts during switching. This can lead to a reduced lifespan compared to solid-state alternatives. Additionally, the physical size and complexity of these relays can be a limiting factor in applications where space is a constraint.
Considerations
When considering the use of Double Throw High Voltage Relays, several factors should be taken into account. Initial costs can be higher due to the complexity and materials used in their construction. Operating expenses may also be a consideration, as mechanical wear and tear can lead to maintenance and replacement costs over time. However, their durability and accuracy in high voltage applications often justify these costs. It is important to evaluate the specific requirements of the application to determine if the benefits of using these relays outweigh the potential limitations.
from Heilind Electronics, Inc.
20KV DPDT HV RELAY [See More]
- Throw: Double Throw
- Poles: Double Pole (DP)
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Contact Voltage Rating (VDC) : 15. Mechanical Attachment. Product Mount Type : Panel. [See More]
- Throw: Double Throw
- Approvals: EU ELV Compliant; RoHS
- Poles: Single Pole (SP)
from RS Components, Ltd.
Omron G2R-2 DC6 Power Relay [See More]
- Throw: Double Throw
- Mounting: PCBoard; Pcb mount
- Poles: Double Pole (DP)
- Approvals: RoHS
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 25. Electrical Characteristics. Coil Voltage (Max) (VDC) : 115. Contact Voltage Rating (VDC) : 3.5. Mechanical... [See More]
- Throw: Double Throw
- Approvals: Not EU ELV Compliant
- Poles: Single Pole (SP)
from RS Components, Ltd.
Omron G2R-1 AC230 Power Relay [See More]
- Throw: Double Throw
- Mounting: PCBoard; Pcb mount
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 25. Electrical Characteristics. Coil Voltage (Max) (VDC) : 12. Contact Voltage Rating (VDC) : 10. Mechanical Attachment. [See More]
- Throw: Double Throw
- Approvals: Not EU ELV Compliant
- Poles: Single Pole (SP)
from RS Components, Ltd.
Phoenix Contact 2961529 Power Relay [See More]
- Throw: Double Throw
- Poles: Single Pole (SP)
- Maximum Switching Current: 0.00
- AC Coil Voltage: 230
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (AMP) : 12. Electrical Characteristics. Coil Resistance (OHM) : 48. Contact Voltage Rating (VDC) : 15. Mechanical Attachment. Product... [See More]
- Throw: Double Throw
- Resistance: 48
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
from RS Components, Ltd.
RS PRO RKE4CO012LS-RS Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -67
from TE Connectivity
Configuration Features. Power Switching : No. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 25. Electrical Characteristics. Contact Voltage Rating (VDC) : 8. Mechanical Attachment. Product Mount Type : Panel. [See More]
- Throw: Double Throw
- Approvals: EU ELV Compliant; RoHS
- Poles: Single Pole (SP)
from RS Components, Ltd.
RS PRO RKE4CO024LS-RS Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -67
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (AMP) : 25. Electrical Characteristics. Coil Resistance (OHM) : 80. Coil Voltage Rating (VDC) : 8. Contact Switching Voltage (Max)... [See More]
- Throw: Double Throw
- Poles: Single Pole (SP)
- DC Voltage: 8
- DC Coil Voltage: 8
from RS Components, Ltd.
RS PRO RKF4CO012LTD1 Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -67
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (AMP) : 10. Electrical Characteristics. Coil Resistance (OHM) : 125. Contact Voltage Rating (VDC) : 35. Mechanical Attachment. Product... [See More]
- Throw: Double Throw
- Resistance: 125
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
from RS Components, Ltd.
RS PRO RKF4CO024LTD1 Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -67
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Coil Voltage (Max) (VDC) : 115. Contact Voltage Rating (VDC) : 15. Mechanical... [See More]
- Throw: Double Throw
- Approvals: Not EU ELV Compliant
- Poles: Single Pole (SP)
from RS Components, Ltd.
RS PRO RKF4CO524LT-RS Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -67
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 18. Electrical Characteristics. Contact Voltage Rating (VDC) : 3.5. Mechanical Attachment. Product Mount Type : Panel. [See More]
- Throw: Double Throw
- Approvals: EU ELV Compliant; RoHS
- Poles: Single Pole (SP)
from RS Components, Ltd.
RS PRO RKF4CO610LT Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -67
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (AMP) : 50. Electrical Characteristics. Coil Resistance (OHM) : 3500. Contact Voltage Rating (VDC) : 15. Mechanical Attachment. [See More]
- Throw: Double Throw
- Resistance: 3500
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
from RS Components, Ltd.
RS PRO RKF4CO730LT Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -67
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Coil Voltage (Max) (VDC) : 115. Contact Voltage Rating (VDC) : 5. Mechanical Attachment. [See More]
- Throw: Double Throw
- Approvals: Not EU ELV Compliant
- Poles: Single Pole (SP)
from RS Components, Ltd.
RS PRO RKL1CO024LTD1 Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 50. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 2. Mechanical... [See More]
- Throw: Double Throw
- Approvals: Not EU ELV Compliant
- Poles: Single Pole (SP)
from RS Components, Ltd.
RS PRO RKL1CO524LT-RS Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 8. Electrical Characteristics. Coil Voltage (Max) (VDC) : 115. Contact Voltage Rating (VDC) : 3.5. Mechanical... [See More]
- Throw: Double Throw
- Approvals: Not EU ELV Compliant
- Poles: Single Pole (SP)
from RS Components, Ltd.
RS PRO RKL1CO610LT Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 18. Electrical Characteristics. Coil Voltage (Max) (VDC) : 115. Contact Voltage Rating (VDC) : 25. Mechanical... [See More]
- Throw: Double Throw
- Approvals: Not EU ELV Compliant
- Poles: Single Pole (SP)
from RS Components, Ltd.
RS PRO RKL1CO730LT Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 8. Electrical Characteristics. Coil Voltage (Max) (VDC) : 115. Contact Voltage Rating (VDC) : 8. Mechanical Attachment. [See More]
- Throw: Double Throw
- Approvals: Not EU ELV Compliant
- Poles: Single Pole (SP)
from RS Components, Ltd.
RS PRO RKL2CO012LTD1 Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Double Pole (DP)
- Approvals: RoHS
from RS Components, Ltd.
RS PRO RKL2CO024LTD1 Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Double Pole (DP)
- Approvals: RoHS
from RS Components, Ltd.
RS PRO RKL2CO524LT-RS Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Double Pole (DP)
- Approvals: RoHS
from RS Components, Ltd.
RS PRO RKL2CO730LT Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Double Pole (DP)
- Approvals: RoHS
from RS Components, Ltd.
RS PRO RKL3CO024LD-RS Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -13
from RS Components, Ltd.
RS PRO RKL3CO524L-RS Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -13
from RS Components, Ltd.
RS PRO RKL3CO610L Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -13
from RS Components, Ltd.
RS PRO RKL4CO012LD-RS Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -13
from RS Components, Ltd.
RS PRO RKL4CO024LD-RS Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -13
from RS Components, Ltd.
RS PRO RKL4CO730L Power Relay [See More]
- Throw: Double Throw
- Approvals: RoHS
- Mounting: Socket or Plug-in Style; Plug in
- Operating Temp: -13
from RS Components, Ltd.
RS PRO RUB2C1024LTD1 Power Relay [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Plug in
- Poles: Double Pole (DP)
- Approvals: RoHS
from GIGAVAC
Smallest ceramic DPDT high voltage relay, more robust than glass. Vacuum dielectric and Tungsten contacts for power switching. 8 kV rating. Meets or exceeds MIL-R-83725. User interchangeable coils provide for driver versatility [See More]
- Throw: Double Throw
- DC Voltage: 8000
- AC Voltage: 8000
- Isolation Voltage: 8
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE 4PDT 6A [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Socketable
from Acme Chip Technology Co., Limited
PE514006 [See More]
- Throw: Double Throw
- DC Coil Voltage: 6
- Poles: Single Pole (SP)
- Mounting: Through Hole
from GIGAVAC
2 pole, Double Throw for switching between and/or reversing power sources or loads. Completely sealed for years of failure free operation. SF6 gas filled for high energy in-rush switching. Insulated flying leads make connection easy. Custom lengths available. Not position sensitive allowing mounting... [See More]
- Throw: Double Throw
- DC Voltage: 15000
- AC Voltage: 15000
- Isolation Voltage: 17
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 7A 6V [See More]
- Throw: Double Throw
- DC Coil Voltage: 6
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 8A 18V [See More]
- Throw: Double Throw
- DC Coil Voltage: 18
- Poles: Single Pole (SP)
- Mounting: Through Hole
from GIGAVAC
Excellent for capacitive discharge and safety dump switch applications. Two mounting styles available, flange or through panel with jam nut. Solder or threaded high voltage connections help make installation easy. User interchangeable coils provide for driver versatility. Effectively bounce free... [See More]
- Throw: Double Throw
- DC Voltage: 15000
- AC Voltage: 15000
- Isolation Voltage: 15
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 5A 24V [See More]
- Throw: Double Throw
- DC Coil Voltage: 24
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURP [See More]
- Throw: Double Throw
- DC Coil Voltage: 5
- Poles: Single Pole (SP)
- Mounting: Through Hole
from GIGAVAC
Double Pole Double Throw, DPDT, contact arrangement for maximum circuit design flexibility. Copper contacts provide low contact resistance for increased current carry. Low, stable contact resistance minimizes loss in RF circuits. Threaded high voltage connections for easy installation. User... [See More]
- Throw: Double Throw
- DC Voltage: 20000
- AC Voltage: 20000
- Isolation Voltage: 20
from Shenzhen Shengyu Electronics Technology Limited
PE015048 [See More]
- Throw: Double Throw
- DC Coil Voltage: 48
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 12A [See More]
- Throw: Double Throw
- Mounting: Through Hole
- Poles: Single Pole (SP)
- Operating Temp: -40 to 158
from GIGAVAC
Slim design is extremely space efficient in multi-relay applications. RF efficient design offers high power handling in a small package. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Can be mounted and used in any position. [See More]
- Throw: Double Throw
- DC Voltage: 5000
- AC Voltage: 5000
- Isolation Voltage: 5
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 8A 18V [See More]
- Throw: Double Throw
- DC Coil Voltage: 18
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 16A 110V [See More]
- Throw: Double Throw
- DC Coil Voltage: 110
- Poles: Single Pole (SP)
- Mounting: Through Hole
from GIGAVAC
Smallest size double throw, 5 kV, RF rated relay with it's current ratings. Very low profile, even when wires connected. Vacuum dielectric for low current power switching. Low coil power. Meets or exceeds MIL-R-83725 [See More]
- Throw: Double Throw
- DC Voltage: 5000
- AC Voltage: 5000
- Isolation Voltage: 5
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 8A 18V [See More]
- Throw: Double Throw
- DC Coil Voltage: 18
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 8A 60V [See More]
- Throw: Double Throw
- DC Coil Voltage: 60
- Poles: Double Pole (DP)
- Mounting: Through Hole
from GIGAVAC
RoHS Compliant, date code 0701 and later [See More]
- Throw: Double Throw
- DC Voltage: 25000
- AC Voltage: 25000
- Isolation Voltage: 25
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 12V [See More]
- Throw: Double Throw
- DC Coil Voltage: 12
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 5A 72V [See More]
- Throw: Double Throw
- DC Coil Voltage: 72
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style; Socketable
from GIGAVAC
Unglazed ceramic relay offers true customer design flexibility. Excellent for capacitive discharge and safety dump switch applications. Effectively bounce free operation [See More]
- Throw: Double Throw
- DC Voltage: 35000
- AC Voltage: 35000
- Isolation Voltage: 35
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 9V [See More]
- Throw: Double Throw
- DC Coil Voltage: 9
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 8A 12V [See More]
- Throw: Double Throw
- DC Coil Voltage: 12
- Poles: Double Pole (DP)
- Mounting: Through Hole
from GIGAVAC
Compact design saves precious space while isolating 35kV. Flying leads provide versatile high voltage connections. Excellent for capacitive discharge and safety dump switch applications. Effectively bounce free operation [See More]
- Throw: Double Throw
- DC Voltage: 35000
- AC Voltage: 35000
- Isolation Voltage: 35
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 12A 24V [See More]
- Throw: Double Throw
- DC Coil Voltage: 24
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 8A 24V [See More]
- Throw: Double Throw
- DC Coil Voltage: 24
- Poles: Double Pole (DP)
- Mounting: Through Hole
from GIGAVAC
Compact design saves precious space while isolating 25kV. Flying leads provide versatile high voltage connections. Vacuum dielectric for effective arc quenching load switching [See More]
- Throw: Double Throw
- DC Voltage: 25000
- AC Voltage: 25000
- Isolation Voltage: 25
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE DPDT 6V [See More]
- Throw: Double Throw
- DC Coil Voltage: 6
- Poles: Double Pole (DP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 12A 230V [See More]
- Throw: Double Throw
- AC Coil Voltage: 230
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style; Socketable
from GIGAVAC
Smallest profile available for a high power 10kV relay. All PC pin or PC pin & flying lead connections provide mounting and connection versatility. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load [See More]
- Throw: Double Throw
- DC Voltage: 10000
- AC Voltage: 10000
- Isolation Voltage: 10
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 5A 12V [See More]
- Throw: Double Throw
- DC Coil Voltage: 12
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 8A 24V [See More]
- Throw: Double Throw
- AC Coil Voltage: 24
- Poles: Double Pole (DP)
- Mounting: DIN; DIN Rail
from GIGAVAC
High power, 75A carry, in a small package for demanding applications. Rugged Tungsten / Molybdenum contact set capable of switching under load. Threaded high voltage connections for easy installation. User interchangeable coils provide driver versatility [See More]
- Throw: Double Throw
- DC Voltage: 15000
- AC Voltage: 15000
- Isolation Voltage: 20
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE 4PDT 6A 12V [See More]
- Throw: Double Throw
- Mounting: DIN; DIN Rail
- DC Coil Voltage: 12
from Acme Chip Technology Co., Limited
RTE25048 [See More]
- Throw: Double Throw
- DC Coil Voltage: 48
- Poles: Double Pole (DP)
- Mounting: Through Hole
from GIGAVAC
Low, stable contact resistance minimizes loss in RF circuits. High carry current, 25Adc continuous, in a small package [See More]
- Throw: Double Throw
- DC Voltage: 3500
- AC Voltage: 3500
- Isolation Voltage: 3.5
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 5V [See More]
- Throw: Double Throw
- DC Coil Voltage: 5
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE 4PDT 6A 24V [See More]
- Throw: Double Throw
- Mounting: DIN; DIN Rail
- AC Coil Voltage: 24
- Operating Temp: -40 to 158
from GIGAVAC
Low, stable contact resistance minimizes voltage drop in sensitive circuits. High carry current, 25Adc continuous, in a small package [See More]
- Throw: Double Throw
- DC Voltage: 8000
- AC Voltage: 8000
- Isolation Voltage: 8
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 12V [See More]
- Throw: Double Throw
- DC Coil Voltage: 12
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 12A 24V [See More]
- Throw: Double Throw
- AC Coil Voltage: 24
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Shenzhen Shengyu Electronics Technology Limited
V23092B1009A201 [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Socketable
- Poles: Single Pole (SP)
from Acme Chip Technology Co., Limited
RELAY GEN PURP 4PDT 10A 24V [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Socketable
- AC Coil Voltage: 24
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 230V [See More]
- Throw: Double Throw
- AC Coil Voltage: 230
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 4A 5V [See More]
- Throw: Double Throw
- DC Coil Voltage: 5
- Poles: Double Pole (DP)
- Mounting: Through Hole
from Shenzhen Shengyu Electronics Technology Limited
RELAY TELECOM DPDT 5A 9V [See More]
- Throw: Double Throw
- DC Coil Voltage: 9
- Poles: Double Pole (DP)
- Mounting: Surface Mount
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 4A 26.5V [See More]
- Throw: Double Throw
- DC Coil Voltage: 26.5
- Poles: Double Pole (DP)
- Mounting: Through Hole
from Shenzhen Shengyu Electronics Technology Limited
RELAY TELECOM DPDT 5A 12V [See More]
- Throw: Double Throw
- DC Coil Voltage: 12
- Poles: Double Pole (DP)
- Mounting: Surface Mount
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 5A 24V [See More]
- Throw: Double Throw
- DC Coil Voltage: 24
- Poles: Double Pole (DP)
- Mounting: Through Hole
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE 3PDT 10A 12V [See More]
- Throw: Double Throw
- Mounting: Socket or Plug-in Style; Socketable
- DC Coil Voltage: 12
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 10A 5V [See More]
- Throw: Double Throw
- DC Coil Voltage: 5
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Shenzhen Shengyu Electronics Technology Limited
RELAY SPDT 12V [See More]
- Throw: Double Throw
- DC Coil Voltage: 12
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount; Chassis Mount
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 6A 230V [See More]
- Throw: Double Throw
- AC Coil Voltage: 230
- Poles: Double Pole (DP)
- Mounting: DIN; DIN Rail
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 30A 12V [See More]
- Throw: Double Throw
- DC Coil Voltage: 12
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount; Chassis Mount
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 6A 230V [See More]
- Throw: Double Throw
- AC Coil Voltage: 230
- Poles: Double Pole (DP)
- Mounting: DIN; DIN Rail
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 5V [See More]
- Throw: Double Throw
- DC Coil Voltage: 5
- Poles: Single Pole (SP)
- Mounting: Through Hole
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 10A 230V [See More]
- Throw: Double Throw
- AC Coil Voltage: 230
- Poles: Single Pole (SP)
- Mounting: DIN; DIN Rail
from Shenzhen Shengyu Electronics Technology Limited
RIF-1-RPT-LV-24AC/2X21MS [See More]
- Throw: Double Throw
- AC Coil Voltage: 24
- Poles: Double Pole (DP)
- Mounting: DIN; DIN Rail
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 10A 230V [See More]
- Throw: Double Throw
- AC Coil Voltage: 230
- Poles: Single Pole (SP)
- Mounting: DIN; DIN Rail
from Shenzhen Shengyu Electronics Technology Limited
PLC-RPT- 5DC/21 [See More]
- Throw: Double Throw
- DC Coil Voltage: 5
- Poles: Single Pole (SP)
- Mounting: DIN; DIN Rail
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 6A 48V [See More]
- Throw: Double Throw
- DC Coil Voltage: 48
- Poles: Single Pole (SP)
- Mounting: DIN; DIN Rail
from Shenzhen Shengyu Electronics Technology Limited
PLC-RSC- 5DC/21 [See More]
- Throw: Double Throw
- DC Coil Voltage: 5
- Poles: Single Pole (SP)
- Mounting: DIN; DIN Rail
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 6A 48V [See More]
- Throw: Double Throw
- DC Coil Voltage: 48
- Poles: Single Pole (SP)
- Mounting: DIN; DIN Rail