Cast Iron Jet Pumps
Description
Cast iron jet pumps are devices designed to transfer energy from a primary fluid to a secondary fluid. They consist of a centrifugal pump, a jet ejector package, and a foot valve. The centrifugal pump generates the force necessary to circulate the motive fluid through the ejector, which is crucial for the pump's operation.
Working Principle
Jet pumps operate by using a centrifugal pump to create a flow of motive fluid, which is then directed through a jet ejector package. This package typically includes a nozzle and venturi, which are engineered to match the flow rate of the specific pump. The motive fluid's energy is transferred to the secondary fluid, allowing for the movement of the latter. Jet pumps are particularly useful because they have no moving parts, which enhances their reliability and makes them suitable for remote or hazardous environments. They are also simple and cost-effective compared to mechanical pumps, although they do incur frictional and mixing losses, resulting in efficiencies typically around 30-40% .
Applications
Jet pumps are versatile and can be used in various applications. Convertible jet pumps, for example, can be configured for either deep or shallow well applications. Miniature jet pumps are used in smaller commercial settings, such as aquariums .
Advantages over other Jet Pumps
Cast iron jet pumps offer excellent strength and abrasion resistance, along with high pressure ratings, making them a durable choice for demanding environments . Their construction from cast iron provides a robustness that is advantageous over pumps made from less durable materials.
Limitations
One of the primary limitations of jet pumps, including those made from cast iron, is their efficiency. Due to frictional and mixing losses, their efficiency is generally lower than that of mechanical pumps. Additionally, if external and internal pressures exceed the material and pressure specifications, the throat of the pump can collapse, leading to damage or significant reductions in flow .
Considerations
When considering cast iron jet pumps, it is important to evaluate initial costs, operating expenses, and durability. Cast iron provides a durable and robust option, but the efficiency losses and potential for pressure-related damage should be factored into the decision-making process. Maintenance and replacement costs should also be considered, as the lack of moving parts generally reduces maintenance needs, but the potential for pressure-related issues may necessitate more frequent inspections or replacements .
from Myers by Pentair
Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]
- Liquid Flow: 18.0 to 960.0
- Discharge Size: 1.000 to ?
- Discharge Pressure: 30.0 to 70.0
- HP: 0.50 to 1.50
from Griffin Pump & Equipment, Inc.
Griffin ’s High Pressure Jet Pumps are available in 4 ” and 6 ” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm... [See More]
- Liquid Flow: 750.0
- Discharge Size: 2.500
- Discharge Pressure: 130.0
- HP: 72.00 to 80.00
from STA-RITE by Pentair
The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep. Features. Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing. Precision Molded Diffuser - Pump primes faster, handles more air, with... [See More]
- Discharge Size: 1.000
- Power Source: AC; 115 VAC, 230 VAC
- HP: 0.75 to 1.50
- Pump Type: Shallow Well Pump; Water Pump
from Simer Pumps
3450 RPM, continuous duty square flanged motor, reliable pressure switch [See More]
- Liquid Flow: 13.0
- HP: 0.50
- Discharge Pressure: 54.0
- Power Source: AC; 115 VAC
from Princess Auto Limited
1/2 HP Convertible Jet Pump With Ejector [See More]
- Liquid Flow: 81.7
- Discharge Size: 1.000
- Discharge Pressure: 60.0
- HP: 0.50
from Griffin Pump & Equipment, Inc.
MODEL FEATURES. Self-contained, portable pump, jet pump unit. Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings. Operates efficiently under intermittent flow conditions [See More]
- Discharge Size: 6.000
- Power Source: Gasoline or Diesel Engine; 12 VDC; DC
- HP: 140.00 to 155.00
from Princess Auto Limited
1/2 HP Shallow Well Jet Pump With Motor [See More]
- HP: 0.50
- Power Source: AC; 115 VAC
from Princess Auto Limited
3/4 HP Convertible Jet Pump [See More]
- Liquid Flow: 11.9
- Discharge Size: 1.000
- Discharge Pressure: 56.0
- HP: 0.75