Water Pumps Jet Pumps

9 Results
Carefree® Convertible Jet Pump -- 2805E
from Simer Pumps

3450 RPM, continuous duty square flanged motor, reliable pressure switch [See More]

  • Pump Type: Deep Well Pump (optional feature); Shallow Well Pump; Water Pump
  • Discharge Pressure: 54.0
  • Liquid Flow: 13.0
  • HP: 0.50
Deep and Shallow Well Jet Pumps
from Myers by Pentair

Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]

  • Pump Type: Deep Well Pump (optional feature); Shallow Well Pump (optional feature); Water Pump
  • Discharge Pressure: 30.0 to 70.0
  • Liquid Flow: 18.0 to 960.0
  • Discharge Size: 1.000 to ?
HSJ Horizontal Multi-Stage Jet Pump
from Goulds Water Technology, a xylem brand

Multi-Stage Convertible Jet Pump – 60Hz. Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe includes: jet body,... [See More]

  • Pump Type: Water Pump
Shallow Well Jet Pumps
from STA-RITE by Pentair

The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep. Features. Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing. Precision Molded Diffuser - Pump primes faster, handles more air, with... [See More]

  • Pump Type: Shallow Well Pump; Water Pump
  • HP: 0.75 to 1.50
  • Discharge Size: 1.000
  • Power Source: AC; 115 VAC, 230 VAC
Stainless Steel Self-priming Jet Pump -- Model JEU
from EBARA Pumps Americas Corporation

Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to... [See More]

  • Pump Type: Booster Pump; Water Pump
  • Discharge Pressure: 145.3 to 438.3
  • Liquid Flow: 1.5 to 18.5
  • Discharge Size: 1.000
J+ Convertible Jet Pumps and JS+ Shallow Well Jet Pumps
from Goulds Water Technology, a xylem brand

Specifically designed for: Homes, Farms, Cottages, Booster Service. FEATURES. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for service without disturbing piping. Two compartment motor for access to... [See More]

  • Pump Type: Water Pump
J05 Hydro-Pro™ Tank System for Deep Wells
from Goulds Water Technology, a xylem brand

Residential. Convertible Pump/Tank Packages. JO5X, JO5K, JO5L. Applications: Home,Farm,Cottage Water Systems. Booster Service. Features and Benefits. Serviceable Pump. Powered for Continuous Operation. Corrosion Resistant. Excellent Air Handling Ability. Tank has Deep Drawn Steel Shell. Heavy Duty... [See More]

  • Pump Type: Water Pump
JO5X, JO5K, JO5L – Jet/Tank Packages
from Goulds Water Technology, a xylem brand

Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits. Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl rubber. Separates... [See More]

  • Pump Type: Water Pump
JRD Convertible Jet Pumps
from Goulds Water Technology, a xylem brand

Residential. Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz). JRD5, JRD7 & JRD10. Specifically designed for: Homes, Farms, Cottages, Booster service. Features and Benefits. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. [See More]

  • Pump Type: Water Pump