Stainless Steel Jet Pumps

5 Results
1/2 HP Deep Well Submersible Pump -- 8004188
from Princess Auto Limited

1/2 HP Deep Well Submersible Pump [See More]

  • HP: 0.50
  • Power Source: AC; 230 VAC
Stainless Steel Self-priming Jet Pump -- Model JEU
from EBARA Pumps Americas Corporation

Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to... [See More]

  • Liquid Flow: 1.5 to 18.5
  • Discharge Size: 1.000
  • Discharge Pressure: 145.3 to 438.3
  • HP: 0.75 to 2.00
Submersible and End-Suction Centrifugal Pump -- 1K100
from Cat Pumps - High Pressure Pumps & Systems

Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective... [See More]

  • Liquid Flow: 45.0
  • HP: 0.30
  • Discharge Pressure: 10.0
  • Power Source: NoSourceIncluded
SS Portable Jet/Utility Pump -- 2825ss
from Simer Pumps

Continuous duty motor, permanently lubricated bearings, wide base plate [See More]

  • Liquid Flow: 10.0
  • Power Source: AC; 115 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Deep Well Pump; Water Pump
3/4 HP Stainless Steel Jet Pump -- 8196719
from Princess Auto Limited

3/4 HP Stainless Steel Jet Pump [See More]

  • Liquid Flow: 15.0
  • HP: 0.75
  • Discharge Size: 1.000