Pinhole Optical Apertures
from Artifex Engineering
One surface is coated with gold to reflect the incoming high energy laser radiation. Material: thin copper sheet. Thickness: 0.1524mm / 0.006". Diameter: 9.53mm / 0.375". Finished: Gold Plated and black anodized [See More]
- Geometry: Round/Dot
- Aperture Size: 5 to 200
- Substrate Material: Metal
- Aperture Tolerance: 0.7500 to 6
from Piezosystem Jena, Inc.
The PureEdge 240 collimator was developed in cooperation with Lawrence Berkeley National lab as part of an upgrade to beamline 12.3.1. Crystal samples of varying sizes should be matched to a corresponding aperture size to optimize signal to noise ratio during data acquisition. The concept behind... [See More]
- Geometry: Round/Dot
- Aperture Size: 240 to 300
- Substrate Material: Metal
from Artifex Engineering
This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up. * Pinhole Material: Thin copper sheet. * Pinhole Finish: Gold plated and... [See More]
- Geometry: Round/Dot
- Aperture Size: 5 to 200
- Substrate Material: Metal
- Aperture Tolerance: 0.7500 to 6