Machine / Reciprocator Thermal Spray Equipment

4 Results
High Performance Plasma Spray Gun -- ProPlasma
from Saint-Gobain Coating Solutions

Maximum Efficiency with Versatile, Economical Operations. Saint-Gobain Coating Solutions designed the ProPlasma high-performance powder spray gun with two goals: To improve productivity & provide versatility. We based our design on a single anode/single cathode configuration. However,... [See More]

  • Mounting: Reciprocator or Machine Mounted
  • Equipment Type: Component
  • Type: Plasma Spray
  • Options / Components: Applicator / Gun
RF Combustion Head -- Rokide® RF
from Saint-Gobain Coating Solutions

Several years ago, Saint-Gobain Coating Solutions introduced a newly designed RF combustion head to improve the spraying of Rokide ® rods and Flexicords. The head comes standard with new spray units or can be retrofitted to older model Rokide ® equipment. Benefits. Reduced gas consumption... [See More]

  • Mounting: Reciprocator or Machine Mounted
  • Equipment Type: Component
  • Type: Rod Flame Spray
  • Options / Components: Combustion Head
Spray Gun Electric Drive Unit -- Rokide®
from Saint-Gobain Coating Solutions

The Rokide ® flame spray system operates with a rugged, dependable, state-of-the-art electric drive unit. The ease of operation and precise rod speed control provide greater productivity along with lower operational costs when compared to other drive units. The electric drive provides for... [See More]

  • Mounting: Reciprocator or Machine Mounted
  • Equipment Type: Component
  • Type: Powder Flame Spray
  • Options / Components: Charging power supply
Spray Gun Extension -- Rokide® ID
from Saint-Gobain Coating Solutions

The Rokide ® gun extension is designed to apply coatings inside pipes and other hard to reach places. The gun extension is available in 12 ” (305 mm), 24 ” (610 mm) and 36 ” (914 mm) lengths and can enter small pipe diameters of 5 ” (127 mm minimum). The gun extension... [See More]

  • Mounting: Reciprocator or Machine Mounted
  • Equipment Type: Component
  • Type: Rod Flame Spray
  • Options / Components: Gun Extension