Bearing Locknut Precision Locknuts

13 Results
Precision Locknut - 30° Locking -- MF 12x1
from Nook Industries, Inc.

The series MF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 12 to 200 mm bore. [See More]

  • Design Units: Metric
  • Major Thread Diameter: 0.4724
  • Thread Direction: Right Hand Thread. (optional feature); Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 1
Face Lock StyleBearing Locknut -- Inch
from Taper Line, Inc.

Locknuts are furnished with both Spanner Slot & Holes. Face Lock Screws may extend beyond locking face. For precision applications locknut sizes 00 thru 40 available with ground bearing face. Class 3B Thread [See More]

  • Design Units: English
  • Major Thread Diameter: 0.3910 to 8.63
  • Thread Direction: Right Hand Thread.; Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 8 to 32
AN-15 -- Retaining Nut
from Whittet-Higgins Company

This series meeting SAE-Society of the Automotive Engineers, ABEC-Annular Bearing Engineers Committee and AFBMA- Anti-Friction Bearing Manufacturers Association specifications offers a positive mechanical lock when combined with a lockwasher and keyway. An 'A' before the locknut designation... [See More]

  • Design Units: English; Metric (optional feature)
  • Major Thread Diameter: 2.93
  • Thread Direction: Right Hand Thread.
  • Threads per Inch (English) or Pitch (Metric): 12
Precision Locknut - 30° Locking -- SFZ 10x0.75
from Nook Industries, Inc.

The series SFZ locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore. [See More]

  • Design Units: Metric
  • Major Thread Diameter: 0.3937
  • Thread Direction: Right Hand Thread. (optional feature); Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 0.7500
Peripheral Lock StyleBearing Locknut -- Inch
from Taper Line, Inc.

Locknuts are furnished with both Spanner Slot & Holes. Face Lock Screws may extend beyond locking face. For precision applications locknut sizes 00 thru 40 available with ground bearing face. Class 3B Thread [See More]

  • Design Units: English
  • Major Thread Diameter: 0.3910 to 8.63
  • Thread Direction: Right Hand Thread.; Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 8 to 32
BH-00 -- Bearhug
from Whittet-Higgins Company

This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for... [See More]

  • Design Units: English; Metric (optional feature)
  • Major Thread Diameter: 0.3910
  • Thread Direction: Right Hand Thread.; Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 32
Precision Locknut - 30° Locking -- TMF 25x1.5
from Nook Industries, Inc.

The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore. [See More]

  • Design Units: Metric
  • Major Thread Diameter: 0.9843
  • Thread Direction: Right Hand Thread. (optional feature); Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 1.5
BL-02 -- Bearlok
from Whittet-Higgins Company

The BEARLOK versatile mechanical lock retaining nut adjusts, pre-loads, and secures bearings and other components to the shafts and spindles of power transmission assemblies with the most consistent precision squareness, centerline alignment, and the axial location from loading through locking... [See More]

  • Design Units: English; Metric (optional feature)
  • Major Thread Diameter: 0.5860
  • Thread Direction: Right Hand Thread.
  • Threads per Inch (English) or Pitch (Metric): 32
Precision Locknut - Axial Locking -- MKR 10x0.75
from Nook Industries, Inc.

The series MKR locknut design utilizes two radial grooves machined to provide an accordion-like cross section. The internal radial groove divides the thread of the locknut into two sections: locking section and clamping section. Depending on the locknut size, three to eight socket head screws are... [See More]

  • Design Units: Metric
  • Major Thread Diameter: 0.3937
  • Thread Direction: Right Hand Thread. (optional feature); Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 0.7500
CNB-00 -- Clampnut
from Whittet-Higgins Company

This series of CLAMP NUTS has the bearing threads specified to the ISO Metric standards, fits, and tolerances thus are fully interchangeable with metric retaining devices increasingly used in bearing and other power transmission assemblies. These threads are in accordance with the ISO Standard 965,... [See More]

  • Design Units: English; Metric (optional feature)
  • Major Thread Diameter: 0.3910
  • Thread Direction: Right Hand Thread.
  • Threads per Inch (English) or Pitch (Metric): 32
Precision Locknut - Radial Locking -- MR 6x0.5
from Nook Industries, Inc.

The series MR locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 90o. This design offers reduced axial space requirements, which limits its use to applications where the locking pegs are accessible. The reduced axial length also reduces the axial loading... [See More]

  • Design Units: Metric
  • Major Thread Diameter: 0.2362
  • Thread Direction: Right Hand Thread. (optional feature); Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 0.5000
NSH-04 -- Shoelok
from Whittet-Higgins Company

The SHOELOK hardened steel mechanical lock retaining nut adjusts, pre-loads, and secures bearings and other components to the shafts and spindles of power assemblies with consistent precision squareness, axial location, and, when carefully uniformly locked, centerline alignment. The lock develops... [See More]

  • Design Units: English; Metric (optional feature)
  • Major Thread Diameter: 0.7810
  • Thread Direction: Right Hand Thread.
  • Threads per Inch (English) or Pitch (Metric): 32
PN-00 -- Precision Retaining Nut
from Whittet-Higgins Company

This series of precision locknuts has been established by Whittet-Higgins as a readily available product to meet the needs for exceptional precision which the N-AN locknuts to SAE, ABEC and AFBMA standards to not meet. Manufacturers of machine tools, precision machinery, automation equipment use... [See More]

  • Design Units: English
  • Major Thread Diameter: 0.3910
  • Thread Direction: Right Hand Thread.; Left Hand Thread. (optional feature)
  • Threads per Inch (English) or Pitch (Metric): 32