Locking Style: None Precision Locknuts
from Wyandotte Industries, Inc.
Wyandotte Industries has been manufacturing special nuts and fasteners since 1959!. All Metal Locknuts. Bearing Nuts. Castle Nuts. Coupling Nuts. Flange Nuts. Jam Nuts. Nylon Insert Locknuts. Shear Nuts. Slotted Nuts. Stake Nuts. Spanner Nuts. Wheel Nuts [See More]
- Locking Style: None
- Thread Direction: Right Hand Thread.
- Design Units: Metric
- Major Thread Diameter: 0.7874
from Whittet-Higgins Company
This series meeting SAE-Society of the Automotive Engineers, ABEC-Annular Bearing Engineers Committee and AFBMA- Anti-Friction Bearing Manufacturers Association specifications offers a positive mechanical lock when combined with a lockwasher and keyway. An 'A' before the locknut designation... [See More]
- Locking Style: None
- Thread Direction: Right Hand Thread.
- Design Units: English; Metric (optional feature)
- Major Thread Diameter: 2.93
from Whittet-Higgins Company
Made of AMS-6382 steel hardened to a Rockwell reading of C26-32, each locknut is subjected to magnetic particle inspection to remove any with possible flaws in the metal. With these locknuts use the WMS 172201/235 series developed as the companion lockwashers. [See More]
- Locking Style: None
- Thread Direction: Right Hand Thread.
- Design Units: English
- Major Thread Diameter: 0.3910