Shoes Lock Precision Locknuts

2 Results
NSH-04 -- Shoelok
from Whittet-Higgins Company

The SHOELOK hardened steel mechanical lock retaining nut adjusts, pre-loads, and secures bearings and other components to the shafts and spindles of power assemblies with consistent precision squareness, axial location, and, when carefully uniformly locked, centerline alignment. The lock develops... [See More]

  • Locking Style: Locking Shoes
  • Thread Direction: Right Hand Thread.
  • Design Units: English; Metric (optional feature)
  • Major Thread Diameter: 0.7810
SNS14-16 -- Clampnut
from Whittet-Higgins Company

This series of CLAMP NUTS has sixteen threads per inch in accordance with the Unified Constant Pitch system of thread formulations. These sixteen threads are preferably designed in large diameters requiring fine pitch threads for greater tensile strength. They are very applicable in adjusting... [See More]

  • Locking Style: Locking Shoes
  • Thread Direction: Right Hand Thread.
  • Design Units: English
  • Major Thread Diameter: 0.8750