DC Analog Ammeters
from RS Components, Ltd.
Metrix MX1 Multimeter [See More]
- Measurement Type: AC; DC
- Form Factor: Bench top
from RS Components, Ltd.
Chauvin Arnoux P01196521F Multimeter [See More]
- Measurement Type: AC; DC
- Form Factor: Handheld
from RS Components, Ltd.
Chauvin Arnoux P01196523E Multimeter [See More]
- Measurement Type: AC; DC
- Form Factor: Handheld
from RS Components, Ltd.
Chauvin Arnoux P01196311E Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test
- Form Factor: Handheld
from RS Components, Ltd.
Metrix MX0001-M Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check
- Form Factor: Handheld
from RS Components, Ltd.
Metrix MX0001-M Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check
- Form Factor: Handheld
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Simpson Electric Company
Handy portable multimeter is ideal for gathering nulling, peaking and trend information. Comes with batteries, manual and test leads with probe tips. Convenient, hand-held size. High immunity to voltage transients and RF interference. Does not generate RF radiation to cause interference or to... [See More]
- Measurement Type: AC; DC; AC / DC
- Phase: Single Phase; Three Phase (optional feature)
- Form Factor: Handheld
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]
- Measurement Type: DC
- DC Current: 0.0500 to 25
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]
- Measurement Type: DC
- DC Current: 0.0500 to 25
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]
- Measurement Type: DC
- DC Current: 0.0500 to 25
- Form Factor: Rack mount
- Max Channels: 1
from Sifam
The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]
- Measurement Type: DC
- DC Current: 1 to 7
- Form Factor: Rack mount
- Max Channels: 1