Single Phase Analog Ammeters

35 Results
Analog Power Meters -- 060848-000
from TE Connectivity

Body Features. Product Weight (KG)  : .2. Configuration Features. Panel Cutout Size  : 64  MM   [2.52  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 72  MM   [2.84  INCH  ]. Product Depth... [See More]

  • Phase: Single Phase
Analog Power Meters -- 686840-000
from TE Connectivity

Body Features. Product Weight (KG)  : .189. Configuration Features. Panel Cutout Size  : 68  MM   [2.677  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 72  MM   [2.84  INCH  ]. Product Depth... [See More]

  • Phase: Single Phase
Analog Power Meters -- 810220-000
from TE Connectivity

Body Features. Product Weight (KG)  : .25. Configuration Features. Panel Cutout Size  : 64  MM   [2.52  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 96  MM   [3.78  INCH  ]. Product Depth... [See More]

  • Phase: Single Phase
Analog Power Meters -- 889792-000
from TE Connectivity

Body Features. Product Weight (KG)  : .25. Configuration Features. Panel Cutout Size  : 45  MM   [1.772  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 48  MM   [1.89  INCH  ]. Product Depth... [See More]

  • Phase: Single Phase
Analog Power Meters -- A21864-000
from TE Connectivity

Body Features. Product Weight (LB)  : .551. Configuration Features. Panel Cutout Size  : 69.85  MM   [2.75  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 88.9  MM   [3.5  INCH  ]. Product... [See More]

  • Phase: Single Phase
Analog Power Meters -- C37553-000
from TE Connectivity

Body Features. Product Weight  : .2  KG   [.551  LB  ]. Configuration Features. Panel Cutout Size  : 53.85  MM   [2.12  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 63.5  MM  ... [See More]

  • Phase: Single Phase
Analog Power Meters -- C73762-000
from TE Connectivity

Body Features. Product Weight (KG)  : .133. Configuration Features. Panel Cutout Size  : 45  MM   [1.772  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 48  MM   [1.89  INCH  ]. Product Depth... [See More]

  • Phase: Single Phase
Analog Power Meters -- CE0180-000
from TE Connectivity

Body Features. Product Weight (KG)  : .3. Configuration Features. Panel Cutout Size  : 45  MM   [1.772  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 48  MM   [1.89  INCH  ]. Product Depth... [See More]

  • Phase: Single Phase
Analog Power Meters -- CE2012-000
from TE Connectivity

Body Features. Product Weight (LB)  : .881. Configuration Features. Panel Cutout Size  : 69.85  MM   [2.75  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 88.9  MM   [3.5  INCH  ]. Product... [See More]

  • Phase: Single Phase
Analog Power Meters -- CR2499-000
from TE Connectivity

Body Features. Product Weight (KG)  : .25. Configuration Features. Panel Cutout Size  : 45  MM   [1.772  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 48  MM   [1.89  INCH  ]. Product Depth... [See More]

  • Phase: Single Phase
Analog Power Meters -- CS9931-000
from TE Connectivity

Configuration Features. Panel Cutout Size  : 103.12  MM   [4.06  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 114.3  MM   [4.5  INCH  ]. Product Depth  : 77.7  MM   [3.06... [See More]

  • Phase: Single Phase
Analog Power Meters -- D32817-000
from TE Connectivity

Dimensions. Case Depth  : 53.52  MM   [2.1  INCH  ]. Case Height  : 58.42  MM   [2.3  INCH  ]. Case Size  : 2.5. Case Width  : 76.2  MM   [3  INCH  ]. Electrical Characteristics. Operating... [See More]

  • Phase: Single Phase
  • Form Factor: Rack mount
Analog Power Meters -- F11655-000
from TE Connectivity

Body Features. Product Weight (KG)  : .25. Configuration Features. Panel Cutout Size  : 68  MM   [2.677  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Case Size  : 72  MM   [2.84  INCH  ]. Product Depth... [See More]

  • Phase: Single Phase
Electronic Power Meters -- EE2018-000
from TE Connectivity

Body Features. Product Weight (KG)  : .6. Configuration Features. Panel Cutout Size  : None  MM   [None  INCH  ]. Wiring Configuration  : Single Phase. Dimensions. Product Depth  : 112  MM   [4.409  INCH  ]. Product... [See More]

  • Phase: Single Phase
Presentor - Industrial Series Analogue Meter -- R19B
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
VOM Analog Multimeters
from Simpson Electric Company

Handy portable multimeter is ideal for gathering nulling, peaking and trend information. Comes with batteries, manual and test leads with probe tips. Convenient, hand-held size. High immunity to voltage transients and RF interference. Does not generate RF radiation to cause interference or to... [See More]

  • Phase: Single Phase; Three Phase (optional feature)
  • Measurement Type: AC; DC; AC / DC
  • Form Factor: Handheld
Presentor - Industrial Series Analogue Meter -- R19M
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R19W
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R19WF
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R29B
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R29M
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R29W
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R29WF
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R39B
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R39M
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R39W
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R39WF
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R49B
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R49M
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R49W
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Presentor - Industrial Series Analogue Meter -- R49WF
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Vintage Series Analogue Meter -- R15
from Sifam

The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Vintage Series Analogue Meter -- R19R
from Sifam

The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Vintage Series Analogue Meter -- RCM20
from Sifam

The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000
Vintage Series Analogue Meter -- RCM20SQ
from Sifam

The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Current: 5.00E-5 to 0.1000