2-Pin High Intensity Discharge Lamps
from Generation Brands
XENON TYPE. GY6.35 BI-PIN BASE TYPE. T4 SHAPE DESIGNATION. 525 LUMEN INTENSITY. 12 V DESIGN VOLTAGE 1. 35 W DESIGN WATTAGE 1. 10000 LIFE 1 IN HOUR. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2900 K [See More]
- Base Type: 2-Pin
- Initial Lumens: 525
- High Intensity Discharge Lamps: Xenon
from OSRAM SYLVANIA, Inc.
TUBULAR SINGLE ENDED CERAMIC METAL HALIDE TYPE. CLEAR COLOR. 3.19 INCH OVERALL LENGTH. ACCENT/TRACK LIGHTING, DISPLAY, FACADE LIGHTING, INDIRECT LUMINAIRE, LANDSCAPE LUMINAIRE, RECESSED DOWNLIGHT, STUDIO LIGHTING APPLICATION. 12 PER CASE STANDARD PACKAGE. 39 W WATTAGE. BI-PIN G8.5 BASE TYPE. 15000... [See More]
- Base Type: 2-Pin
- Rated Average Life: 15000
- Lamp Power: 39
- Color Rendering Index: 85
from Ushio America, Inc.
Eurospot ™ Single Ended Compact Metal Halide Lamps feature the same advanced chemistry as their double-ended counterparts, ensuring the best combination of color balance and color rendering quality available – minimal color shift, high efficacy of up to 80 lumens per watt and long life. [See More]
- Base Type: 2-Pin; G-12
- Lamp Power: 150
- High Intensity Discharge Lamps: Metal Halide
- Color Rendering Index: 80