Single Pin T-6 High Intensity Discharge Lamps
Description
Single Pin T-6 High Intensity Discharge (HID) Lamps are specialized lighting devices designed to produce a high level of illumination. These lamps are characterized by their tubular shape and single pin base, which facilitates easy installation and replacement. They are engineered to deliver intense light output, making them suitable for environments where bright and focused lighting is essential.
Working Principle
Single Pin T-6 HID lamps operate by creating an electrical arc between two electrodes within a compact arc tube. This arc excites the gases and metal salts contained within the tube, producing a bright and intense light. The high pressure and temperature within the arc tube enhance the efficiency and brightness of the light output. These lamps are useful because they provide a high lumen output relative to their size, making them efficient for applications requiring powerful illumination.
Applications
While specific applications for Single Pin T-6 HID lamps are not detailed in the provided documents, HID lamps in general are commonly used in settings such as street lighting, stadiums, and industrial facilities where high-intensity lighting is necessary. They are also used in automotive headlights and projectors due to their ability to produce bright, focused beams of light.
Advantages over other High Intensity Discharge Lamps
The specific advantages of Single Pin T-6 HID lamps over other HID lamps are not detailed in the provided documents. However, HID lamps in general are known for their high efficiency and long lifespan compared to traditional incandescent lamps. They offer a higher lumen output per watt, making them more energy-efficient for large-scale lighting applications.
Limitations
The documents do not provide specific limitations for Single Pin T-6 HID lamps. Generally, HID lamps can have limitations such as a longer warm-up time to reach full brightness and potential issues with color rendering compared to other lighting technologies like LEDs.
Considerations
The documents do not provide specific considerations for Single Pin T-6 HID lamps. However, when considering HID lamps, factors such as initial costs, operating expenses, durability, and maintenance should be evaluated. HID lamps typically have higher initial costs but offer lower operating expenses due to their efficiency. They are durable but may require specific handling and maintenance to ensure longevity and performance.
from GE Lighting
METAL HALIDE TYPE. CLEAR COLOR. 3 INCH OVERALL LENGTH. STAGE, STUDIO, RETAIL DISPLAY APPLICATION. 10 STANDARD PACKAGE. 150 W WATTAGE. G12 BIPIN BASE TYPE. 6000 LIFE IN HOUR. T6 SHAPE DESIGNATION. 3000. 80 COLOR RENDERING INDEX. 12000 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. M81 ANSI... [See More]
- Base Type: Single Pin T-6; G12 Bipin
- Lamp Power: 150
- High Intensity Discharge Lamps: Metal Halide
- Rated Average Life: 6000
from GE Lighting
METAL HALIDE TYPE. CLEAR COLOR. 4.68 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 70 W WATTAGE. R7S RECESSED SINGLE CONTACT BASE TYPE. 6000 LIFE IN HOUR. T6 SHAPE DESIGNATION. 3000. 75 COLOR RENDERING INDEX. 6000 LUMEN INITIAL INTENSITY. HORIZONTAL +/- 15 DEG OPERATING POSITION. M85 ANSI CODE/BALLAST. [See More]
- Base Type: Single Pin T-6; R7S Recessed Single Contact
- Lamp Power: 70
- High Intensity Discharge Lamps: Metal Halide
- Rated Average Life: 6000
from GE Lighting
CERAMIC METAL HALIDE TYPE. CLEAR COLOR. 4.33 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 150 W WATTAGE. G12 BIPIN BASE TYPE. 12000 LIFE IN HOUR. T6 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 14000 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. M102/C142 ANSI CODE/BALLAST. [See More]
- Base Type: Single Pin T-6; G12 Bipin
- Lamp Power: 150
- High Intensity Discharge Lamps: Metal Halide
- Rated Average Life: 12000
from GE Lighting
CERAMIC METAL HALIDE TYPE. CLEAR COLOR. 4.65 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 70 W WATTAGE. RX7S BASE TYPE. 15000 LIFE IN HOUR. T6 SHAPE DESIGNATION. 3000. 81 COLOR RENDERING INDEX. 7000 LUMEN INITIAL INTENSITY. HORIZONTAL +/- 45 DEG OPERATING POSITION. M139/M85 ANSI CODE/BALLAST. [See More]
- Base Type: Single Pin T-6; RX7S
- Lamp Power: 70
- High Intensity Discharge Lamps: Metal Halide
- Rated Average Life: 15000
from GE Lighting
CERAMIC METAL HALIDE TYPE. CLEAR COLOR. 3.93 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 70 W WATTAGE. G12 BIPIN BASE TYPE. 18000 LIFE IN HOUR. T6 SHAPE DESIGNATION. 3000. 87 COLOR RENDERING INDEX. 6500 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. C139/M139 ANSI CODE/BALLAST. [See More]
- Base Type: Single Pin T-6; G12 Bipin
- Lamp Power: 70
- High Intensity Discharge Lamps: Metal Halide
- Rated Average Life: 18000