Screw Terminals High Intensity Discharge Lamps

25 Results
HID Lamp -- ARC250T/H960/E39
from GE Lighting

METAL HALIDE TYPE. CLEAR COLOR. 8.37 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 250 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 10000 LIFE IN HOUR. T15 SHAPE DESIGNATION. 6000. 90 COLOR RENDERING INDEX. 19000 LUMEN INITIAL INTENSITY. HORIZONTAL +/- 15 DEG OPERATING POSITION. M80 ANSI CODE/BALLAST. [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 250
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 10000
HID Lamp -- CMH100/C/U830MED
from GE Lighting

CERAMIC METAL HALIDE TYPE. COATED COLOR. 5.43 INCH OVERALL LENGTH. 6 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 15000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR. BD17 SHAPE DESIGNATION. 3000. 84 COLOR RENDERING INDEX. 8700 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 10000 to 15000
HID Lamp -- CMH100PAR38FLECO
from GE Lighting

CERAMIC METAL HALIDE TYPE. CLEAR COLOR. 5.31 INCH OVERALL LENGTH. FLOODLIGHT APPLICATION. 6 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 10000 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. 3000. 81 COLOR RENDERING INDEX. 25 DEG DISTRIBUTION/BEAM SPREAD. 6500 LUMEN INITIAL INTENSITY. [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 10000
HID Lamp -- CMH150CU830MED/O
from GE Lighting

METAL HALIDE TYPE. COATED COLOR. 5.43 INCH OVERALL LENGTH. COMMERCIAL, INDUSTRIAL APPLICATION. 6 STANDARD PACKAGE. 150 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 12000 LIFE IN HOUR. ED17 SHAPE DESIGNATION. 3000. 80 COLOR RENDERING INDEX. 11900 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 150
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 12000
HID Lamp -- CMH20PAR20/FL
from GE Lighting

CERAMIC METAL HALIDE TYPE. CLEAR COLOR. 3.66 INCH OVERALL LENGTH. FLOODLIGHT APPLICATION. 15 STANDARD PACKAGE. 20 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 12000 LIFE IN HOUR. PAR20 SHAPE DESIGNATION. 3000. 81 COLOR RENDERING INDEX. 25 DEG DISTRIBUTION/BEAM SPREAD. 1000 LUMEN INITIAL INTENSITY. [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 20
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 12000
HID Lamp -- CMH250/C/V/PA/O
from GE Lighting

METAL HALIDE TYPE. COATED COLOR. 8.31 INCH OVERALL LENGTH. COMMERCIAL, INDUSTRIAL APPLICATION. 12 STANDARD PACKAGE. 250 W WATTAGE. EX39 MOGUL SCREW BASE TYPE. 24000 LIFE IN HOUR. ED28 SHAPE DESIGNATION. 4100. 90 COLOR RENDERING INDEX. 22000 LUMEN INITIAL INTENSITY. VERTICAL BASE UP/DOWN +/- 15 DEG... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 250
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 24000
HID Lamp -- CMH320/C/V/PA/O
from GE Lighting

METAL HALIDE TYPE. COATED COLOR. 11.31 INCH OVERALL LENGTH. COMMERCIAL, INDUSTRIAL APPLICATION. 6 STANDARD PACKAGE. 320 W WATTAGE. EX39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED37 SHAPE DESIGNATION. 4100. 90 COLOR RENDERING INDEX. 30000 LUMEN INITIAL INTENSITY. VERTICAL BASE UP/DOWN +/- 15 DEG... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 320
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 20000
HID Lamp -- CMH400/C/V/PA/O
from GE Lighting

METAL HALIDE TYPE. COATED COLOR. 11.31 INCH OVERALL LENGTH. COMMERCIAL, INDUSTRIAL APPLICATION. 6 STANDARD PACKAGE. 400 W WATTAGE. EX39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED37 SHAPE DESIGNATION. 4200. 90 COLOR RENDERING INDEX. 36000 LUMEN INITIAL INTENSITY. VERTICAL BASE UP/DOWN +/- 15 DEG... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 400
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 20000
HID Lamp -- CMH400/U/830/R
from GE Lighting

CERAMIC METAL HALIDE TYPE. CLEAR COLOR. 9.76 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 400 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED18 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 41000 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. S51/M169 ANSI CODE/BALLAST. [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 400
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 20000
HID Lamp -- CMHI23P38FL/ECO
from GE Lighting

CERAMIC METAL HALIDE TYPE. CLEAR COLOR. 5.35 INCH OVERALL LENGTH. FLOODLIGHT APPLICATION. 6 STANDARD PACKAGE. 23 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 12000 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. 3000. 81 COLOR RENDERING INDEX. 25 DEG DISTRIBUTION/BEAM SPREAD. 1400 LUMEN INITIAL INTENSITY. [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 23
  • High Intensity Discharge Lamps: Metal Halide
  • Rated Average Life: 12000
HID Lamp -- HR100A38
from GE Lighting

MERCURY TYPE. CLEAR COLOR. 7.5 INCH OVERALL LENGTH. MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION. 5 STANDARD PACKAGE. 100 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED23.5 SHAPE DESIGNATION. 5700. 15 COLOR RENDERING INDEX. 3850 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- HR100DX38
from GE Lighting

MERCURY TYPE. DELUXE WHITE COLOR. 7.5 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 100 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED23.5 SHAPE DESIGNATION. 3900. 50 COLOR RENDERING INDEX. 4000 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. H38 ANSI CODE/BALLAST. BULB MATERIAL... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- HR100DX38/MED
from GE Lighting

MERCURY TYPE. DELUXE WHITE COLOR. 5.43 INCH OVERALL LENGTH. 5 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 20000 LIFE IN HOUR. ED17 SHAPE DESIGNATION. 3900. 50 COLOR RENDERING INDEX. 4000 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. H38 ANSI CODE/BALLAST. BULB MATERIAL HARD... [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- HR175A39
from GE Lighting

MERCURY TYPE. CLEAR COLOR. 8.25 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 175 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED28 SHAPE DESIGNATION. 5700. 15 COLOR RENDERING INDEX. 7850 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. H39 ANSI CODE/BALLAST. BULB MATERIAL HARD GLASS. [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 175
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- HR175DX39
from GE Lighting

MERCURY TYPE. DELUXE WHITE COLOR. 8.25 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 175 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED28 SHAPE DESIGNATION. 3900. 50 COLOR RENDERING INDEX. 7800 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. H39 ANSI CODE/BALLAST. BULB MATERIAL HARD... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 175
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- HR250A37
from GE Lighting

MERCURY TYPE. CLEAR COLOR. 8.25 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 250 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED28 SHAPE DESIGNATION. 5700. 15 COLOR RENDERING INDEX. 11000 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. H37 ANSI CODE/BALLAST. BULB MATERIAL HARD... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 250
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- HR250DX37
from GE Lighting

MERCURY TYPE. DELUXE WHITE COLOR. 8.25 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 250 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED28 SHAPE DESIGNATION. 3900. 50 COLOR RENDERING INDEX. 11200 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. H37 ANSI CODE/BALLAST. BULB MATERIAL... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 250
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- HR400A33
from GE Lighting

MERCURY TYPE. CLEAR COLOR. 11.31 INCH OVERALL LENGTH. 6 STANDARD PACKAGE. 400 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED37 SHAPE DESIGNATION. 5700. 15 COLOR RENDERING INDEX. 21000 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. H33 ANSI CODE/BALLAST. BULB MATERIAL HARD... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 400
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- HR400DX33
from GE Lighting

MERCURY TYPE. DELUXE WHITE COLOR. 11.31 INCH OVERALL LENGTH. 6 STANDARD PACKAGE. 400 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 20000 LIFE IN HOUR. ED37 SHAPE DESIGNATION. 3900. 50 COLOR RENDERING INDEX. 22600 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. H33 ANSI CODE/BALLAST. BULB MATERIAL... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 400
  • High Intensity Discharge Lamps: Mercury
  • Rated Average Life: 20000
HID Lamp -- LU100/CP
from GE Lighting

HIGH PRESSURE SODIUM TYPE. CLEAR COLOR. 7.75 INCH OVERALL LENGTH. MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION. 4 STANDARD PACKAGE. 100 W WATTAGE. E39 MOGUL SCREW BASE TYPE. GREATER THAN 24000 LIFE IN HOUR. ED23.5 SHAPE DESIGNATION. 2000. 22 COLOR RENDERING INDEX. 9500 LUMEN INITIAL... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Sodium
  • Rated Average Life: 24000
HID Lamp -- LU100/D/H/ECO
from GE Lighting

HIGH PRESSURE SODIUM TYPE. DIFFUSE COLOR. 7.75 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 100 W WATTAGE. E39 MOGUL SCREW BASE TYPE. GREATER THAN 24000 LIFE IN HOUR. ED23.5 SHAPE DESIGNATION. 2000. 22 COLOR RENDERING INDEX. 8800 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. S54 ANSI... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Sodium
  • Rated Average Life: 24000
HID Lamp -- LU100/D/MED/ECO
from GE Lighting

HIGH PRESSURE SODIUM TYPE. DIFFUSE COLOR. 5.5 INCH OVERALL LENGTH. 6 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. GREATER THAN 24000 LIFE IN HOUR. B17 SHAPE DESIGNATION. 2000. 22 COLOR RENDERING INDEX. 8800 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. S54 ANSI CODE/BALLAST. [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Sodium
  • Rated Average Life: 24000
HID Lamp -- LU100/MED/CP
from GE Lighting

HIGH PRESSURE SODIUM TYPE. CLEAR COLOR. 5.5 INCH OVERALL LENGTH. MOTION SENSING, SECURITY, COMMERCIAL, INDUSTRIAL APPLICATION. 4 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 24000 LIFE IN HOUR. B17 SHAPE DESIGNATION. 2000. 22 COLOR RENDERING INDEX. 9500 LUMEN INITIAL INTENSITY. [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Sodium
  • Rated Average Life: 24000
HID Lamp -- LU100/MED/ECO
from GE Lighting

HIGH PRESSURE SODIUM TYPE. CLEAR COLOR. 5.5 INCH OVERALL LENGTH. 6 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. GREATER THAN 24000 LIFE IN HOUR. B17 SHAPE DESIGNATION. 2000. 22 COLOR RENDERING INDEX. 9500 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. S54 ANSI CODE/BALLAST. [See More]

  • Base Type: Medium; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Sodium
  • Rated Average Life: 24000
HID Lamp -- LU100/SBY/XL/ECO
from GE Lighting

HIGH PRESSURE SODIUM TYPE. CLEAR COLOR. 7.75 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. 100 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 40000 LIFE IN HOUR. ED23.5 SHAPE DESIGNATION. 2000. 22 COLOR RENDERING INDEX. 9500 LUMEN INITIAL INTENSITY. UNIVERSAL OPERATING POSITION. S54 ANSI CODE/BALLAST. ECOLUX[R],... [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Lamp Power: 100
  • High Intensity Discharge Lamps: Sodium
  • Rated Average Life: 40000