Class IIIb Helium Cadmium (HeCd) Lasers

2 Results
Blue Note ®
from KLASTECH GmbH

The 488nm laser wavelength is the principle laser for bio-fluorescence applications including flow cytometry, confocal microscopy and high throughput screening. However, many of these applications require diffraction limited TEM00 optical performance combined with extremely low optical noise and... [See More]

  • CDRH Classification: Class IIIb
  • Wavelength Range: 442
  • Laser Wavelength: Blue
  • Laser Power: 25 to 100
Concerto ®
from KLASTECH GmbH

Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are difficult to maintain and present considerable challenges in their design to maintain beam pointing... [See More]

  • CDRH Classification: Class IIIb
  • Wavelength Range: 442
  • Laser Wavelength: Blue
  • Laser Power: 25 to 100