Polarized Output Helium Cadmium (HeCd) Lasers

3 Results
Gas Laser Systems
from AMS Technologies Ltd.

AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide comprehensive support... [See More]

  • Laser Wavelength: UV; Violet; Green; Red; Infrared
  • Laser Power: 2 to 300000
  • Wavelength Range: 193 to 10700
  • Beam Divergence: 3 to 5
HeCd Lasers
from PLASMA JSC Research Institute of Gas-Discharge Devices

JSC œResearch Institute of Gas Discharge Devices œPLASMA  manufactures a wide range of gas-discharge ion metal vapor lasers. He-Cd (Cd vapor) laser of our manufacture is a source of CW coherent violet (441.6 nm) and UV (325 and 354 nm) radiation. He-Cd lasers operate in CW mode, they... [See More]

  • Laser Wavelength: UV; Violet
  • Laser Power: 5 to 150
  • Wavelength Range: 325 to 442
  • Features: Polarized Output
Blue Note ®
from KLASTECH GmbH

The 488nm laser wavelength is the principle laser for bio-fluorescence applications including flow cytometry, confocal microscopy and high throughput screening. However, many of these applications require diffraction limited TEM00 optical performance combined with extremely low optical noise and... [See More]

  • Laser Wavelength: Blue
  • Laser Power: 25 to 100
  • Wavelength Range: 442
  • Beam Area: 0.7000