Nd: Yag Solid State Lasers

10 Results
Laser Resonator Modules -- REA4006-1C2H
from Northrop Grumman - Cutting Edge Optronics

The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]

  • Lasing Medium: Nd: Yag
  • Laser Power: 140000
  • Laser Output: Continuous
  • Operating Voltage: 60
8000 Series LaserStar Fiber Coupled Laser Welding System
from LaserStar Technologies Corporation

LaserStar 8000 Series Fiber laser welding systems are fast, efficient, portable, Nd:YAG pulse laser welding systems with fiber coupled optical attachment for high-speed laser welding applications. Ideal for non-contact welding processes which join two similar or certain dissimilar metals together. [See More]

  • Lasing Medium: Nd: Yag
  • Wavelength Range: 1064
  • Laser Output: Pulsed
  • Laser Power: 50000 to 200000
Solid State Lasers
from Soliton Laser und Messtechnik GmbH

The compact solid-state lasers  made by  Beamtech  are characterized by their high reliability and durability. Long-standing experience gathered during the use in production lines confirm this. In addition, the lasers are particularly attractive and very quickly profitable because of... [See More]

  • Lasing Medium: Nd: Yag; Nd: YVO4; Nd: YLF
  • Wavelength Range: 263 to 1064
  • Laser Output: Q-Switched; Pulsed
  • Laser Power: 50 to 20000
Solid State Laser Systems
from AMS Technologies Ltd.

AMS Technologies' Laser Systems are developed for industrial applications primarily for use in the materials processing and microelectrics markets for flat panel displays, microelectronics, automative and aerospace sectors. With a range of the Highest Average Power (kilowatt)   1064nm / 532nm... [See More]

  • Lasing Medium: Nd: Yag; Nd: YVO4; Ti: sapphire
  • Wavelength Range: 213 to 1064
  • Laser Output: Q-Switched; Pulsed
  • Laser Power: 350 to 3.20E6
Laser Resonator Modules -- REA5008-1C2H
from Northrop Grumman - Cutting Edge Optronics

The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]

  • Lasing Medium: Nd: Yag
  • Laser Power: 200000
  • Laser Output: Continuous
  • Operating Voltage: 80
Laser Resonator Modules -- REA5010-1C4H
from Northrop Grumman - Cutting Edge Optronics

The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]

  • Lasing Medium: Nd: Yag
  • Laser Power: 500000
  • Laser Output: Continuous
  • Operating Voltage: 100
Patara High Power Laser -- PA-035-QMI
from Northrop Grumman - Cutting Edge Optronics

The high power versions of the Patara lasers feature our modular and scalable DPSS technology for superior beam pointing, pulse to pulse stability, and high conversion efficiency. With Q-Switched rated output powers up to 100 Watts at 532nm, the beam shape and parameters are ideally suited for... [See More]

  • Lasing Medium: Nd: Yag
  • Wavelength Range: 532
  • Laser Output: Q-Switched
  • Laser Power: 35000
Patara Laser -- PA-016-QTG
from Northrop Grumman - Cutting Edge Optronics

The TEMoo Patara lasers feature SilentLight DPSS technology for superior beam pointing and pulse to pulse stability. With Q-Switched rated output powers up to 20 Watts at 532nm and 1064nm, the beam shape at focus is > 90% round - making it ideally suited for use in precision micromachining... [See More]

  • Lasing Medium: Nd: Yag
  • Wavelength Range: 532
  • Laser Output: Q-Switched
  • Laser Power: 16000
RBA PowerPULSE™ -- RBA35-2P5
from Northrop Grumman - Cutting Edge Optronics

The RBA PowerPULSE series of DPSS gain module is ideally suited to high energy pulsed laser applications. It is offered with pulse energies up to 400mJ and features CTE matched 'hard solder' laser diode packaging technology for long operating lifetimes. [See More]

  • Lasing Medium: Nd: Yag
  • Operating Voltage: 60
  • Laser Output: Pulsed
  • Operating Current: 60000
REA PowerPULSE™ -- REA10012-3P200H
from Northrop Grumman - Cutting Edge Optronics

CEO ’s QCW pumped REA laser module is the ideal building block for any DPSS Laser system. Design flexibility allows for a variety rod lengths, diameters, and gain media (Nd:YAG and Nd:YLF) to be used in both resonator and amplifier designs. QCW output energies range from 400mJ to >4J per... [See More]

  • Lasing Medium: Nd: Yag
  • Laser Power: 3.60E7
  • Laser Output: Pulsed
  • CDRH Classification: Class IV