Class IIIb Solid State Lasers
from KLASTECH GmbH
The 488nm laser wavelength is the principle laser for bio-fluorescence applications including flow cytometry, confocal microscopy and high throughput screening. However, many of these applications require diffraction limited TEM00 optical performance combined with extremely low optical noise and... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 442
- Features: Internal Power Supply; Polarized Output
- Laser Power: 25 to 100
from Lumentum Operations, LLC
The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126 lasers are used for a... [See More]
- CDRH Classification: Class IIIb; Class IV
- Wavelength Range: 1064 to 1319
- Laser Output: Continuous
- Laser Power: 25 to 700
from Laserglow Technologies
The LRS-1030 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 10 mW to >100 mW of 1030 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1030
from Edmund Optics Inc.
Power Delivery By High Brightness Fiber. Visible and Infrared Wavelengths. Stand-Alone System. Compact, TEC with Forced Air Cooling. These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan,... [See More]
- CDRH Classification: Class IIIb
- Laser Power: 450
- Wavelength Range: 1054 to 1074
- Operating Voltage: 100 to 240
from KLASTECH GmbH
Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are difficult to maintain and present considerable challenges in their design to maintain beam pointing... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 442
- Features: Internal Power Supply; Polarized Output
- Laser Power: 25 to 100
from Lumentum Operations, LLC
The Lumentum Xcyte series lasers offer the advantages of diode-pumped solid-state lasers in quasi-CW 355nm air-cooled format. The Xcyte series lasers provide near diffraction-limited beam profile, excellent stability, long lifetime and low amplitude noise in a compact, low cost of ownership (COO)... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 355
- Laser Output: Continuous; Pulsed
- Laser Power: 20 to 150
from Laserglow Technologies
The LRS-1047 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to >1000 mW of 1047 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Wavelength Range: 1047
- Laser Output: Continuous
- Laser Power: 50 to 1000
from KLASTECH GmbH
The Ruby laser heralded the advent of the photonics industry when the first 694.3nm laser light was emitted in pulses back in the 1960s. For many years thereafter physicists and engineers have tried to produce a commercially viable CW version but to no avail. Now, thanks to the ultra high efficiency... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 694
- Features: Internal Power Supply; Polarized Output
- Laser Power: 100
from Laserglow Technologies
The LLS-1047 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1047 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1047
from KLASTECH GmbH
KLASTECH has developed a range of CW DPSS lasers that bring the very highest quality to this competitive market but at highly affordable prices. Thanks to our patented intra-cavity impedance matching technology we are able to reduce our cost of manufacture significantly so we don ’t need to... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 532
- Features: Internal Power Supply; Polarized Output
- Laser Power: 100 to 300
from Laserglow Technologies
The LQS-1047 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1047 nm. At over 80 µJ single pulse energy or 400 mW average output this series can maintain better than 1% long-term... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Q-Switched
- Wavelength Range: 1047
from KLASTECH GmbH
KLASTECH has developed a range of CW DPSS lasers that bring the very highest quality to this competitive market but at highly affordable prices. Thanks to our patented intra-cavity impedance matching technology we are able to reduce our cost of manufacture significantly so we don ’t need to... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 532
- Features: Internal Power Supply; Polarized Output
- Laser Power: 10 to 50
from Laserglow Technologies
The LRS-1053 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to >1500 mW of 1053 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1053
from KLASTECH GmbH
The efficient generation of IR light underpins all KLASTECH DPSS lasers. The 1064nm Senza, available at 500mW and 1W, offers users an ultra quiet, single frequency source for applications as diverse as NDT, Raman spectroscopy and fiber laser pumping. All bear the hallmark of quality consistent with... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 1064
- Features: Internal Power Supply; Polarized Output
- Laser Power: 500 to 1000
from Laserglow Technologies
The LLS-1053 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1053 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1053
from KLASTECH GmbH
For applications where single frequency 1064nm power is at a premium, KLASTECH has introduced the Senza HP, offering powers at 2W, 3W and beyond. All are single longitudinal mode by design ( <1MHz line width) producing Pitch Perfect, 1064nm laser light. There is no water cooling, no extraneous... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 1064
- Features: Internal Power Supply; Polarized Output
- Laser Power: 2000 to ?
from Laserglow Technologies
The LQS-1053 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1053 nm. At 50 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Q-Switched
- Wavelength Range: 1053
from KLASTECH GmbH
In order to generate high power CW 532nm laser light it is normally necessary to first develop very high levels of 1064nm in the laser cavity. This normally in turn requires that the laser gain medium be pumped with extremely high power 808nm diodes. Naturally these diodes generate heat, the higher... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 532
- Features: Internal Power Supply; Polarized Output
- Laser Power: 1000
from Laserglow Technologies
The LRS-1064 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to 20 W of 1064 nm laser light with the highest level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1064
from KLASTECH GmbH
The revolutionary new Verve ® laser from KLASTECH is the world ’s most compact 266nm CW DPSS laser. Powered by KLASTECH ’s patented impedance matching technology this laser delivers up to 100mW Pitch Perfect locked single frequency output in a rock solid thermally stable design. The... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 266
- Features: Internal Power Supply; Polarized Output
- Laser Power: 25 to 100
from Laserglow Technologies
The LLS-1064 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 20 W. These 1064 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1064
from Laserglow Technologies
The LQS-1064 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. At ~200 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Q-Switched
- Wavelength Range: 1064
from Laserglow Technologies
The LSS-1064 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of 1064 nm SLM lasers are available from 50 mW to 1000 mW and... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1064
from Laserglow Technologies
The LRS-1085 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to 500 mW of 1085 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1085
from Laserglow Technologies
The LRS-1112 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 20 mW to 100 mW of 1112 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1112
from Laserglow Technologies
The LLS-1112 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 20 mW to 100 mW. These 1112 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1112
from Laserglow Technologies
The LLS-1122 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 300 mW. These 1122 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 1122
- Laser Output: Continuous
- Laser Power: 50 to 300
from Laserglow Technologies
The LRS-1122 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to 300 mW of 1122 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1122
from Laserglow Technologies
The LRS-1313 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >100 mW to >1000 mW of 1313 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1313
from Laserglow Technologies
The LLS-1313 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 1000 mW. These 1313 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1313
from Laserglow Technologies
The LQS-1313 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1313 nm. At ~5 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Q-Switched
- Wavelength Range: 1313
from Laserglow Technologies
The LRS-1319 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >50 mW to >500 mW of 1319 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1319
from Laserglow Technologies
The LLS-1319 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1319 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1319
from Laserglow Technologies
The LQS-1319 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1319 nm. At ~5 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Q-Switched
- Wavelength Range: 1319
from Laserglow Technologies
The LRS-1342 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to 6 W of 1342 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1342
from Laserglow Technologies
The LLS-1342 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 6 W. These 1342 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1342
from Laserglow Technologies
The LSS-1342 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of 1342 nm SLM lasers are available from 50 mW to 200 mW and... [See More]
- CDRH Classification: Class IIIb; Class IV
- Features: Internal Power Supply
- Laser Output: Continuous
- Wavelength Range: 1342