Q-Switched Solid State Lasers
from Electro Optical Components, Inc.
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman... [See More]
- Laser Output: Q-Switched; Pulsed
- Laser Power: 40 to 200
- Wavelength Range: 532 to 1032
from Soliton Laser und Messtechnik GmbH
The compact solid-state lasers made by Beamtech are characterized by their high reliability and durability. Long-standing experience gathered during the use in production lines confirm this. In addition, the lasers are particularly attractive and very quickly profitable because of... [See More]
- Laser Output: Q-Switched; Pulsed
- Wavelength Range: 263 to 1064
- Lasing Medium: Nd: Yag; Nd: YVO4; Nd: YLF
- Laser Power: 50 to 20000
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration , and high peak power, which is widely used in lidar, topography measurement ,marking , ranging ,glass carving , micro-processing... [See More]
- Laser Output: Q-Switched
- Operating Temperature: 15 to 30
- Wavelength Range: 532
- Beam Divergence: 3
from AMS Technologies Ltd.
AMS Technologies' Laser Systems are developed for industrial applications primarily for use in the materials processing and microelectrics markets for flat panel displays, microelectronics, automative and aerospace sectors. With a range of the Highest Average Power (kilowatt) 1064nm / 532nm... [See More]
- Laser Output: Q-Switched; Pulsed
- Wavelength Range: 213 to 1064
- Lasing Medium: Nd: Yag; Nd: YVO4; Ti: sapphire
- Laser Power: 350 to 3.20E6
from Northrop Grumman - Cutting Edge Optronics
The high power versions of the Patara lasers feature our modular and scalable DPSS technology for superior beam pointing, pulse to pulse stability, and high conversion efficiency. With Q-Switched rated output powers up to 100 Watts at 532nm, the beam shape and parameters are ideally suited for... [See More]
- Laser Output: Q-Switched
- Wavelength Range: 532
- Lasing Medium: Nd: Yag
- Laser Power: 35000
from Laserglow Technologies
The LQS-1047 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1047 nm. At over 80 µJ single pulse energy or 400 mW average output this series can maintain better than 1% long-term... [See More]
- Laser Output: Q-Switched
- Wavelength Range: 1047
- Features: Internal Power Supply
- Laser Power: 100 to 400
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High energy diode pumped all solid state Q-switched laser at 1064nm has the features of high single pulse energy, short pulse duration, and high peak power, which is widely used in LIBS, LIF, ICP-MS,scientific research, and so on. [See More]
- Laser Output: Q-Switched
- Operating Temperature: 15 to 30
- Wavelength Range: 1064
- Beam Divergence: 3
from Northrop Grumman - Cutting Edge Optronics
The TEMoo Patara lasers feature SilentLight DPSS technology for superior beam pointing and pulse to pulse stability. With Q-Switched rated output powers up to 20 Watts at 532nm and 1064nm, the beam shape at focus is > 90% round - making it ideally suited for use in precision micromachining... [See More]
- Laser Output: Q-Switched
- Wavelength Range: 532
- Lasing Medium: Nd: Yag
- Laser Power: 16000
from Laserglow Technologies
The LQS-1053 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1053 nm. At 50 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- Laser Output: Q-Switched
- Wavelength Range: 1053
- Features: Internal Power Supply
- Laser Power: 100 to 450
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
All solid state AOM Q-switched laser AO-T-1064 has the features of high peak power, high repetition rate, and short pulse duration, which is widely used in marking on harder metals such as Titanium, Inconel, or Tool Steel. [See More]
- Laser Output: Q-Switched
- Operating Temperature: 10 to 35
- Wavelength Range: 1064
- Beam Divergence: 1.2
from Laserglow Technologies
The LKS-1064 Series of Diode-Pumped Solid-State (DPSS) EOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. The embedded EOM gives the user direct control over the output pulses, enabling a specified frequency or even a... [See More]
- Laser Output: Q-Switched
- Laser Power: 500 to 1000
- Wavelength Range: 1064
- Operating Temperature: 10 to 35
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration,and high peak power, which is widely used in radar, topography measurement,marking,ranging,glass carving , micro-processing , scientific research, and so on. [See More]
- Laser Output: Q-Switched
- Operating Temperature: -20 to 55
- Wavelength Range: 532
- Beam Divergence: 3
from Laserglow Technologies
The LPS-1064 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. The embedded AOM gives the user direct control over the output pulses, enabling a specified frequency or even a... [See More]
- Laser Output: Q-Switched
- Wavelength Range: 1064
- Features: Internal Power Supply
- Laser Power: 800 to 15000
from Laserglow Technologies
The LWS-1064 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available output in 1064 nm. At over 100 W average output this series maintains a high level of long-term output power stability and a long operating lifetime at an... [See More]
- Laser Output: Q-Switched
- Wavelength Range: 1064 to 1604
- Features: Internal Power Supply
from Laserglow Technologies
The LQS-1064 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. At ~200 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a... [See More]
- Laser Output: Q-Switched
- Wavelength Range: 1064
- Features: Internal Power Supply
- Laser Power: 50000 to 2.00E6