Handheld Radiometers

5 Results
UV LED Spot Curing Radiometric and Calibration Accessories -- OmniCure LX500
from Excelitas Technologies Corp.

OmniCure® LX500 UV LED radiometric and calibration accessories offer the ability to accurately measure and calibrate power or irradiance from an OmniCure UV LED spot curing system directly at the cure site. Multiple kits as well as individual components are available to build precise and repeatable... [See More]

  • Mounting / Environment: Handheld
  • Power Range: 50 to 25000
  • Wavelength Range: 320 to 750
  • Accuracy: 10
UV Radiometer for Spot Curing -- OmniCure R2000
from Excelitas Technologies Corp.

Radiometry is an essential technique for measuring light output from a UV spot curing system in order to maintain a repeatable process. The OmniCure® R2000 UV Radiometer can be combined with the OmniCure S2000 UV Spot Curing System to provide a complete curing station with unmatched control and... [See More]

  • Mounting / Environment: Handheld
  • Power Range: 5 to 60000
  • Wavelength Range: 250 to 1000
  • Accuracy: 10
Research Grade Radiometer -- PMA 2100
from Solar Light Company, Inc.

The PMA2100 is a research grade datalogging radiometer that can be used with over 35 different detectors measuring UVA, UVB, UVC, Visible, and IR light. The PMA2100 uses intelligent sensor detection and data processing allowing you to add new sensors quickly to measure different kinds of light... [See More]

  • Mounting / Environment: Handheld
  • Power Range: 1.00E-5 to 200
  • Wavelength Range: 260 to 400
  • Accuracy: 0.2000
UV & White Light Meter, Pollux
from Johnson and Allen, Ltd.

Johnson and Allen are proud to be the sole UK agents for the Pollux UV and white light radiometer. The Pollux uses a back-lit digital display to show operators both UV and white components of a light source simultaneously. The Pollux is also greatly more reliable than the cheaper products on the... [See More]

  • Mounting / Environment: Handheld
  • Display Type: Alpha Numeric
  • Power Range: 0.0 to 20
Sunphotometer -- Microtops II
from Solar Light Company, Inc.

Model 540 MICROTOPS II ™ is a 5 channel hand-held sunphotometer for measuring aerosol optical thickness easily, accurately and dependably. Direct solar radiation at 5 discrete wavelengths is measured and stored. MICROTOPS II ™ features an accuracy comparable to much larger and more... [See More]

  • Mounting / Environment: Handheld
  • Sensor Diameter: 1.6
  • Wavelength Range: 340 to 1020
  • Resolution: 1.00E-7