Lab / Benchtop Radiometers
from Konica Minolta Sensing Americas, Inc.
The DTS line are total systems that are ideal for use in display measurement of luminance, radiance, back-lit panel graphics and the color of displays. The Instrument Systems DTS140 Spectroradiometer, with its back-lit CCD detector, is based on the CAS 140CT array spectrometer. The Instrument... [See More]
- Mounting / Environment: Lab / Benchtop
- Display Type: Alpha Numeric
- Wavelength Range: 360 to 1040
from Solar Light Company, Inc.
Solar Light's GLM10 is specifically designed to continuously monitor germicidal lamp output in water contact vessels. The GLM10 assures that the germicidal lamp output stays within the manufacturer's specifications for effective and safe water disinfection. [See More]
- Mounting / Environment: Lab / Benchtop
- Display Type: Numeric
- Wavelength Range: 240 to 275
- Dimensions: 4 5/8" W x 3 1/8" H x 5" D
from StellarNet, Inc.
StellarNet Dual-DSR spectrometer systems combine two instruments to cover the ultra violet, visible and near infrared portions of the electromagnetic spectrum. The two instruments work as one creating a unified spectral graph over the entire wavelength region, 200-2300nm. The two instruments employ... [See More]
- Mounting / Environment: Portable; Lab / Benchtop; In-Situ / Field
- Display Type: Video
- Wavelength Range: 200 to 1700
from Kipp & Zonen, Inc.
Indoor calibration. Pyranometers and albedometers. High accuracy. ISO 9847. CFR offers a solution for quality control of the stability of the pyranometers that are used in a network. The procedure used complies with Annex A.3 of international standard ISO 9847 "Calibration of Field Pyranometers by... [See More]
- Mounting / Environment: Lab / Benchtop
from Solar Light Company, Inc.
The GLM100 Germicidal Lamp Monitor consists of the LM100 lamp monitor and the UW254 Germicidal Detector. Specifications. Power requirements 115VAC 60Hz (can be run on 28VDC or 220V.). Display resolution 1%. Range 0 - 150%. Relay contacts. 10A 125VAC Form C Factory set, normally closed or normally... [See More]
- Mounting / Environment: Lab / Benchtop
- Display Type: Numeric
- Wavelength Range: 210 to 380
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Mounting / Environment: Portable; Lab / Benchtop; In-Situ / Field
- Display Type: Video
- Wavelength Range: 350 to 1150
- Dimensions: 25x 75 x 125 mm