40-20 Scratch / Dig Linear Polarizers
from Artifex Engineering
High damage threshold, space saving polarizers. Particularly useful for Q-Switching. Our thin film polarizers are based on a coating made up of particular birefringent materials having polarizing properties while the coating is designed under Brewster angle. Brewster Angle: For light incident on a... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Thickness: 3
- Transmittance: 97
- Surface Flatness: λ/8
from MOXTEK, Inc.
Moxtek ’s ICE Cube ™ is optimized for use over a wide range of acceptance angles while maintaining color uniformity and image contrast in the visible wavelength ranges. The ICE Cube allows compact optical designs with reduced optical paths. Engineers are now able to design smaller... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Wavelength Range: 400 to 700
- Polarizer Application: Visible
- Beam Deviation: 300
from Rocky Mountain Instrument/RMI Laser
IR Thin Film Plate Polarizers were developed specifically for use in high power CO2 laser applications. Designed to operate at Brewster ’s Angle, they separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 100:1 in... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Transmittance: 90
- Extinction Ratio: 100
- Surface Flatness: Lambda/40