Ultraviolet Linear Polarizers
from CeNing Optics Co., Ltd.
A polarizer is a device that produces linearly polarized light from other states of polarization. Glan-Taylor polarizer consists two calcite prisms which are separated by an air space. Glan-Taylor polarizers will divide an entering unpolarized beam into two rays; one is the extraordinary ray that is... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Extinction Ratio: 5.00E-5
- Wavelength Range: 190 to 4000
- Clear Aperture: 6 to 10
from CeNing Optics Co., Ltd.
Glan-Taylor Polarizers are also called Glan laser polarizers. The polarizers are specially designed for high energy applications. The housing sides are drilled with two holes. An ordinary ray is reflected through at an angle and exits the polarizers through one of the holes. [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Extinction Ratio: 5.00E-5
- Wavelength Range: 190 to 3500
- Clear Aperture: 6 to 15
from CeNing Optics Co., Ltd.
Rochon polarizers separate incident beams into ordinary rays and extraordinary rays, like a Wollaston polarizer, but the extraordinary ray is transmitted straight through, while the ordinary ray is transmitted with a deviation angle. [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Clear Aperture: 8 to 15
- Wavelength Range: 190 to 4000
- Diameter: 25.4 to 30
from CeNing Optics Co., Ltd.
Wollaston polarizers can separate an incident beam into two rays - extraordinary and ordinary - with a deviation angle that is dependent on wavelength. Both rays are transmitted through the other surface. [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Clear Aperture: 8 to 15
- Wavelength Range: 190 to 4000
- Diameter: 25.4 to 30
from MOXTEK, Inc.
Pixelated Polarizers. Moxtek ® has added versatility to polarization applications with development of Pixelated polarizers, designed using Moxtek Nanowire ® Technology. These patterned polarizers are available as two, three and four-state devices for polarimetric imaging. Polarization helps... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Thickness: 0.7000
- Wavelength Range: 300 to 5000
from American Polarizers, Inc.
In conjunction with Bolder Vision Optik, API is very pleased to offer an Ultraviolet (UV) linear polarizer. Composed of a dichroic UV polarizer sandwiched between fused silica, the APUV ultraviolet linear polarizer is an excellent choice for your polarization needs. The effective UV range is from... [See More]
- Polarizer Application: Ultraviolet
- Extinction Ratio: 8.00E-4
- Wavelength Range: 320 to 420
- Transmittance: 48.5
from Ross Optical Industries
A Glan-Taylor polarizer produces linearly polarized light. It ’s made of a pair of right angle prisms which are separated on their hypotenuses with an air gap. The optical axes of the optical crystals are aligned parallel to the plane of reflection. S-polarized light encounters a total... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Extinction Ratio: 5.00E-6
- Wavelength Range: 200 to 270
- Diameter: 15
from MOXTEK, Inc.
Ultra Broadband polarizer ’s are designed to offer an excellent solution for almost any multi-wavelength application. The wide-band characteristics of this polarizer, enables a wide range of products and technologies. Performance begins at 300nm and works well throughout the visible and... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Thickness: 0.9000 to 1.1
- Wavelength Range: 300 to 4000
from Ross Optical Industries
This type of polarizer is made of two cemented right angle prisms. The s-polarized extraordinary beam is transmitted while the ordinary beam is reflected. The prisms provide larger field of view than the Glan-Taylor type. [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Extinction Ratio: 5.00E-6
- Wavelength Range: 200 to 3500
- Diameter: 15
from MOXTEK, Inc.
ProFlux ® Nanowire ® Ultraviolet polarizers offer excellent solutions for UV and DUV applications. High transmission and high contrast choices are available. The high transmission products are indicated by UTV and the high contrast products are indicated by UVD. Durability is equivalent to... [See More]
- Polarizer Application: Ultraviolet
- Thickness: 1.9 to 2.3
- Wavelength Range: 260 to 400