Gimbal Mirror Mounts
from Qioptiq
Precision micrometer movement. Coarse angular translation, 360 °. Fine angular translation, 0.25 mm pitch. Color coded knobs. Rod Ø 14 mm included [See More]
- Adjustment Type: Gimbal
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50
- Shape: Circular
- Maximum Thickness: 11
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 600 mm... [See More]
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Clear Aperture: 591
- Maximum Thickness: 51
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 200 mm in... [See More]
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Clear Aperture: 40.9
- Maximum Thickness: 19
from Aerotech, Inc.
Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]
- Adjustment Type: Gimbal
- Shape: Circular
- Clear Aperture: 591
- Maximum Thickness: 26.92
from Aerotech, Inc.
Design Features. Standard models 152.4 mm through 609.6 mm optic diameters. Precise positioning is ensured by sub-arc-second resolution capability. Choose from a selection of stepping and servomotors. Mounting holes are slotted to accommodate English or metric hole pattern. Can be supplied prepared... [See More]
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Clear Aperture: 591
- Maximum Thickness: 26.92