Rectangular Mirror Mounts
2 Results
Adjustable Mirror Insert 30
from Qioptiq
from Qioptiq
Surface for cementing mirrors or beam splitting plates with size 22.4 x 31.5 mm. Fits into G06 1081 000 Cube 30 or G06 1222 000 Clamping holder 30-M. Fine-adjustment screws with 0.15 mm pitch. Screws with internal hexagon. Two Allen wrenches included. Independently adjustable axes. Ø 14 mm... [See More]
- Shape: Rectangular
- Rectangular Width or Elliptical Minor Axis: 800
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22.4
- Maximum Thickness: 14
Mirror Holder N
from Qioptiq
from Qioptiq
For mirrors and beamsplitter plates 7 x 12 mm. 5 mm clear aperture. Fine adjustment. Fine adjustment screws with 0.25 mm screw pitch. ± 4 ° alignment range. Adjustment screws with hex socket head screws [See More]
- Shape: Rectangular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 7
- Clear Aperture: 5
- Rectangular Width or Elliptical Minor Axis: 12