Kinematic Mirror Mounts
from PI (Physik Instrumente) L.P.
The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½ ” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single pivot point. The platform is guided by backlash-free, frictionless flexure joints, a... [See More]
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
- Shape: Circular
from Newport MKS
The PS-KF-C Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF-C base is compact in size, extending overall height by... [See More]
- Adjustment Type: Kinematic
from PI (Physik Instrumente) L.P.
Kinematic mirror mounts with PIShift piezo motors. Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. PIShift piezo motors. Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no current and... [See More]
- Adjustment Type: Kinematic
- Shape: Circular
from Newport MKS
The PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF base is compact in size, extending overall height by only... [See More]
- Adjustment Type: Kinematic
from Qioptiq
Tilt in two axis. Also usable as prism stage. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Optical height 11.5 mm (on rod). Angular adjustment 6... [See More]
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
- Shape: Circular
from Piezosystem Jena, Inc.
compact design. orthogonal tilting axes. available for 1/2" and 1" mirrors. high resonant frequency due to high stiffness. adaptable to vacuum conditions. piezo driven fine adjusting range of 1 mrad. large manual offsetting angle of ±2 °. applications: laser technology. beam alignment. [See More]
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Piezosystem Jena, Inc.
piezo tip / tilt system. fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter. 8 mrad tilt range / 2 orthogonal axes. kHz resonant frequency. sub- µrad resolution. application examples: scanner. cameras / optical systems. mirror tilting. image... [See More]
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50
- Shape: Circular