Vibration Isolation Optical Tables
from Newport MKS
The SLM-1A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 100 lb maximum loads and has an 60 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or the... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The SLM-12A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 1200 lb maximum loads and has an 80 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The SLM-3A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 300 lb maximum loads and has an 60 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or the... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The M-ND40T-A NewDamp Elastomeric Isolator supports 45-200 kg loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The M-ND40T-A has a... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The M-ND40T-B NewDamp Elastomeric Isolator supports 45-200 kg loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The M-ND40T-B has a... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The ND60-A NewDamp Elastomeric Isolator supports 13-17 lb. loads and is based on conical elastic elements designed for low load applications. The ND60-A has a 1.3 inch height and a 2.4 x 2.4 inch base. By using custom profiled upper supports, these isolators can be easily tuned to particular... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The M-ND50-A NewDamp Elastomeric Isolator supports 8-13 kg loads and is based on conical elastic elements designed for low load applications. The M-ND50-A has a 33 mm height and a 64 x 64 mm base. By using custom profiled upper supports, these isolators can be easily tuned to particular... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The M-ND20-A NewDamp Elastomeric Isolator supports 20-115 kg loads and is based on conical elastic elements providing for a softer lower load in the same envelope as the M-ND30-A. The M-ND20-A has a 83 mm height and a 114 x 114 mm base. It provides almost equal isolation in vertical and horizontal... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The M-ND41-A NewDamp Elastomeric Isolator supports 30-100 kg loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The M-ND41-A has a 57... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The M-ND41-B NewDamp Elastomeric Isolator supports 30-100 kg loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The M-ND41-B has a 57... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The M-ND01-A NewDamp Elastomeric Isolator supports 30 to 115 kg loads and provides excellent CNF (constant natural frequency) characteristics. The M-ND01-A has a 35 mm height and a 64 x 38 mm base. The vertical natural frequency is virtually constant at approximately 22 Hz for loads above 70 lbs per... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The M-ND30-A NewDamp Elastomeric Isolator supports 30-135 kg loads and is based on conical elastic elements providing for a stiffer, higher load in the same envelope as the M-ND20-A. The M-ND30-A has a 83 mm height and a 114 x 114 mm base. It provides almost equal isolation in vertical and... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
The BT-1620 BenchTop ™ Compact Vibration Isolation Platform provides rock solid 16 x 20 inch isolation platform performance in ultra-small packaging that is so critical to today ’s life science and disk drive applications. Exclusive Stabilizer ™ vibration isolation technology,... [See More]
- Features: Vibration Isolation
- Style: Imperial / English
- Type: Optical Table
- Length: 20
from Newport MKS
The BT-1620-SSN BenchTop ™ Compact Vibration Isolation Platform provides rock solid 16 x 20 inch isolation platform performance in ultra-small packaging that is so critical to today ’s life science and disk drive applications. Exclusive Stabilizer ™ vibration isolation technology,... [See More]
- Features: Vibration Isolation
- Style: Imperial / English
- Type: Optical Table
- Length: 20
from Newport MKS
The BT-1620-SSH BenchTop ™ Compact Vibration Isolation Platform provides rock solid 16 x 20 inch isolation platform performance in ultra-small packaging that is so critical to today ’s life science and disk drive applications. Exclusive Stabilizer ™ vibration isolation technology,... [See More]
- Features: Vibration Isolation
- Style: Imperial / English
- Type: Optical Table
- Length: 20
from Newport MKS
The LIP175-1016-01 is a 10 inch by 16 inch rectangular platform suitable for isolating lab equipment such as balances, petri dishes, smaller low to medium power microscopes when environmental conditions are impacting image quality. The platform is approximately one inch high and can isolate payloads... [See More]
- Features: Vibration Isolation
- Style: Imperial / English
- Type: Optical Table
- Length: 10
from Newport MKS
The LIP275-1015-01 is a rectangular platform of 10 in. x 15 in., incorporated with 4 isolator bearings, ideal for applications with payloads up to 52 lbs (24 kg). LIP275 Series Lab Isolation Platform is lightweight and easy to set up. It is comprised of a sturdy, gray PVC platform with a neoprene,... [See More]
- Features: Vibration Isolation
- Style: Imperial / English
- Type: Optical Table
- Length: 15
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-L-017 is a compact, mechanical vibration isolation platform that fits the footprint of Leica AM6000 (DMI6000 + Eppendorf manip, payload... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-L-014B is a compact, mechanical vibration isolation platform that fits the footprint of Leica DM 5000B with SPE Confocal (Payload of 75-95... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-L-021 is a compact, mechanical vibration isolation platform that fits the footprint of Leica DM LM Material Control Scope, saving tabletop... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-L-003 is a compact, mechanical vibration isolation platform that fits the footprint of Leica DM RB/RM, saving tabletop surfaces and... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-L-DMi8A is a compact, mechanical vibration isolation platform that fits the footprint of Leica DMi8(Payload of 49-95 lbs, with recommended... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-N-013 is a compact, mechanical vibration isolation platform that fits the footprint of Nikon E600 FN, saving tabletop surfaces and... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-N-016 is a compact, mechanical vibration isolation platform that fits the footprint of Nikon Eclipse 50i/55i, saving tabletop surfaces and... [See More]
- Features: Vibration Isolation
- Type: Optical Table
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-N-012A is a compact, mechanical vibration isolation platform that fits the footprint of Nikon Eclipse 80i/90i (Payload of 20-30 pounds),... [See More]
- Features: Vibration Isolation
- Type: Optical Table