Metric Optical Tables

25 Results
Cleanroom Optical Table, 1200 x 1800 mm, 203 mm Thick, M6 Threads -- M-UCS-46-8
from Newport MKS

The M-UCS-46-8 Cleanroom Optical Table features unmatched vibration immunity by combining a rigid trussed honeycomb core with Newport ’s innovative tuned damping. This 203 mm thick cleanroom compatible optical table has a 1200 mm width and a 1800 mm length. The Metric M6 tapped holes on a 25... [See More]

  • Style: Metric
  • Length: 70.87
  • Type: Optical Table
  • Width: 47.24
Ergonomic Vision Isostation, 900 x 1200 x 59 mm PG Breadboard, I-325 -- M-VIS3648-PG2-ERGA
from Newport MKS

The M-VIS3648-PG2-ERGA is a metric 900 mm x 1200 mm x 858 mm working height Vision IsoStation Ergo workstation with a 59 mm thick PG Series breadboard and I-325 Series pneumatic isolators that provide a 590 kg gross load capacity. The Ergo Version of the workstation features more leg room for seated... [See More]

  • Style: Metric
  • Length: 47.24
  • Type: Optical Table
  • Width: 35.43
Ergonomic Vision Isostation, 900 x 1200 x 59 mm PG Breadboard, Rigid -- M-VIS3648-PG2-ERGN
from Newport MKS

The M-VIS3648-PG2-ERGN is a metric 900 mm x 1200 mm x 858 mm working height Vision IsoStation Ergo workstation with a 59 mm thick PG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation... [See More]

  • Style: Metric
  • Length: 47.24
  • Type: Optical Table
  • Width: 35.43
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1200 x 110 mm, M6 Holes -- M-SG-44-4
from Newport MKS

The M-SG-44-4 Scientific Grade Honeycomb Core Optical Breadboard has a 1200 mm width, a 1200 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates... [See More]

  • Style: Metric
  • Length: 47.24
  • Type: Optical Breadboard; Optical Table
  • Width: 47.24
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1200 x 59 mm, M6 -- M-SG-44-2
from Newport MKS

The M-SG-44-2 Scientific Grade Honeycomb Core Optical Breadboard has a 1200 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates... [See More]

  • Style: Metric
  • Length: 47.24
  • Type: Optical Breadboard; Optical Table
  • Width: 47.24
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1200 x 59 mm,Microlocks,M6 -- M-SG-44-2-ML
from Newport MKS

The M-SG-44-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research... [See More]

  • Style: Metric
  • Length: 47.24
  • Type: Optical Breadboard; Optical Table
  • Width: 47.24
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x1200x110 mm, Microlocks, M6 -- M-SG-44-4-ML
from Newport MKS

The M-SG-44-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1200 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research... [See More]

  • Style: Metric
  • Length: 47.24
  • Type: Optical Breadboard; Optical Table
  • Width: 47.24
New Lightweight Optical Breadboard, Extruded Core, 600 x 600 x 58 mm, M6 Threads -- M-LW-22-2
from Newport MKS

The M-LW-22-2 Lightweight Optical Breadboard has a 600 mm width, a 600 mm length, and is 58 mm. thick with M6 holes on 25 mm grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of < ±0.2 mm over any 600 mm square. The LW... [See More]

  • Style: Metric
  • Length: 23.62
  • Type: Optical Breadboard; Optical Table
  • Width: 23.62
Optical Breadboard Plate, Solid Aluminum, 100 x 150 mm, 25 mm M6 Grid -- M-SA2-04X06
from Newport MKS

The M-SA2-04X06 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 100 mm x 150 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 5.91
  • Type: Optical Breadboard; Optical Table
  • Width: 3.94
Optical Breadboard Plate, Solid Aluminum, 100 x 300 mm, 25 mm M6 Grid -- M-SA2-04X12
from Newport MKS

The M-SA2-04X12 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 100 mm x 300 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 11.81
  • Type: Optical Breadboard; Optical Table
  • Width: 3.94
Optical Breadboard Plate, Solid Aluminum, 150 x 150 mm, 25 mm M6 Grid -- M-SA2-06X06
from Newport MKS

The M-SA2-06X06 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 150 mm x 150 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 5.91
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 150 x 150 mm, M6, Double Density -- M-SA2-06x06-D
from Newport MKS

The M-SA2-06X06-D Solid Aluminum Optical Breadboard is a 150 x 150 mm by 12.7 mm thick solid aluminum plate perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply not necessary. It features double density M6 hole pattern to accommodate... [See More]

  • Style: Metric
  • Length: 5.91
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 150 x 300 mm, 25 mm M6 Grid -- M-SA2-06X12
from Newport MKS

The M-SA2-06X12 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 150 mm x 300 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 11.81
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 150 x 300 mm, M6, Double Density -- M-SA2-06x12-D
from Newport MKS

The M-SA2-06x12-D Double Density Solid Aluminum Optical Breadboard features a double density hole pattern to accommodate the ever growing need to mount components more closely together to save space for compact applications. This 13 mm thick, 150 x 300 mm solid aluminum plate is perfect for all... [See More]

  • Style: Metric
  • Length: 11.81
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 150 x 450 mm, 25 mm M6 Grid -- M-SA2-06X18
from Newport MKS

The M-SA2-06X16 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 150 mm x 450 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 17.72
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 150 x 450 mm, M6, Double Density -- M-SA2-06x18-D
from Newport MKS

The M-SA2-06X18-D Solid Aluminum Optical Breadboard is a 150 x 450 mm by 12.7 mm thick solid aluminum plate perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply not necessary. It features double density M6 hole pattern to accommodate... [See More]

  • Style: Metric
  • Length: 17.72
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 150 x 600 mm, 25 mm M6 Grid -- M-SA2-06x24
from Newport MKS

The M-SA2-06x24 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 150 mm x 600 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 23.62
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 150 x 600 mm, M6, Double Density -- M-SA2-06x24-D
from Newport MKS

The M-SA2-06X24-D Solid Aluminum Optical Breadboard is a 150 x 600 mm by 12.7 mm thick solid aluminum plate perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply not necessary. It features double density M6 hole pattern to accommodate... [See More]

  • Style: Metric
  • Length: 23.62
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 150 x 900 mm, 25 mm M6 Grid -- M-SA2-06x36
from Newport MKS

The M-SA2-06X36 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 150 mm x 900 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 35.43
  • Type: Optical Breadboard; Optical Table
  • Width: 5.91
Optical Breadboard Plate, Solid Aluminum, 200 x 200 mm, 25 mm M6 Grid -- M-SA2-08X08
from Newport MKS

The M-SA2-08X08 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 200 mm x 200 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 7.87
  • Type: Optical Breadboard; Optical Table
  • Width: 7.87
Optical Breadboard Plate, Solid Aluminum, 200 x 200 mm, M6, Double Density -- M-SA2-08x08-D
from Newport MKS

The M-SA2-08X08-D Solid Aluminum Optical Breadboard is a 200 x 200 mm by 12.7 mm thick solid aluminum plate perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply not necessary. It features double density M6 hole pattern to accommodate... [See More]

  • Style: Metric
  • Length: 7.87
  • Type: Optical Breadboard; Optical Table
  • Width: 7.87
Optical Breadboard Plate, Solid Aluminum, 200 x 250 mm, 25 mm M6 Grid -- M-SA2-08X10
from Newport MKS

The M-SA2-08X10 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 200 mm x 250 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 9.84
  • Type: Optical Breadboard; Optical Table
  • Width: 7.87
Optical Breadboard Plate, Solid Aluminum, 250 x 300 mm, 25 mm M6 Grid -- M-SA2-10X12
from Newport MKS

Nothing beats the SA2 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 250 mm x 300 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are... [See More]

  • Style: Metric
  • Length: 11.81
  • Type: Optical Breadboard; Optical Table
  • Width: 9.84
Optical Breadboard Plate, Solid Aluminum, 300 x 300 mm, 25 mm M6 Grid -- M-SA2-11
from Newport MKS

The M-SA2-11 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 300 mm x 300 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply... [See More]

  • Style: Metric
  • Length: 11.81
  • Type: Optical Breadboard; Optical Table
  • Width: 11.81
Optical Breadboard Plate, Solid Aluminum, 300 x 300 mm, M6, Double Density -- M-SA2-11-D
from Newport MKS

The M-SA2-11-D Solid Aluminum Optical Breadboard is a 300 x 300 mm by 12.7 mm thick solid aluminum plate perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply not necessary. It features double density M6 hole pattern to accommodate the... [See More]

  • Style: Metric
  • Length: 11.81
  • Type: Optical Breadboard; Optical Table
  • Width: 11.81