Optical Table Optical Tables
from Newport MKS
The M-UCS-46-8 Cleanroom Optical Table features unmatched vibration immunity by combining a rigid trussed honeycomb core with Newport ’s innovative tuned damping. This 203 mm thick cleanroom compatible optical table has a 1200 mm width and a 1800 mm length. The Metric M6 tapped holes on a 25... [See More]
- Type: Optical Table
- Length: 70.87
- Style: Metric
- Width: 47.24
from Newport MKS
The SLM-1A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 100 lb maximum loads and has an 60 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or the... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The SLM-12A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 1200 lb maximum loads and has an 80 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The SLM-3A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 300 lb maximum loads and has an 60 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or the... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The M-ND40T-A NewDamp Elastomeric Isolator supports 45-200 kg loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The M-ND40T-A has a... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The M-ND40T-B NewDamp Elastomeric Isolator supports 45-200 kg loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The M-ND40T-B has a... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The ND60-A NewDamp Elastomeric Isolator supports 13-17 lb. loads and is based on conical elastic elements designed for low load applications. The ND60-A has a 1.3 inch height and a 2.4 x 2.4 inch base. By using custom profiled upper supports, these isolators can be easily tuned to particular... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The M-ND50-A NewDamp Elastomeric Isolator supports 8-13 kg loads and is based on conical elastic elements designed for low load applications. The M-ND50-A has a 33 mm height and a 64 x 64 mm base. By using custom profiled upper supports, these isolators can be easily tuned to particular... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The M-ND20-A NewDamp Elastomeric Isolator supports 20-115 kg loads and is based on conical elastic elements providing for a softer lower load in the same envelope as the M-ND30-A. The M-ND20-A has a 83 mm height and a 114 x 114 mm base. It provides almost equal isolation in vertical and horizontal... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The M-ND41-A NewDamp Elastomeric Isolator supports 30-100 kg loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The M-ND41-A has a 57... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The M-ND41-B NewDamp Elastomeric Isolator supports 30-100 kg loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The M-ND41-B has a 57... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The M-ND01-A NewDamp Elastomeric Isolator supports 30 to 115 kg loads and provides excellent CNF (constant natural frequency) characteristics. The M-ND01-A has a 35 mm height and a 64 x 38 mm base. The vertical natural frequency is virtually constant at approximately 22 Hz for loads above 70 lbs per... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The M-ND30-A NewDamp Elastomeric Isolator supports 30-135 kg loads and is based on conical elastic elements providing for a stiffer, higher load in the same envelope as the M-ND20-A. The M-ND30-A has a 83 mm height and a 114 x 114 mm base. It provides almost equal isolation in vertical and... [See More]
- Type: Optical Table
- Features: Vibration Isolation
from Newport MKS
The VIS3636-PG2-ERGA is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard and I-325 Series pneumatic isolators that provide a 1300 lb. gross load capacity. The Ergo Version of the workstation features more leg room for seated users and... [See More]
- Type: Optical Table
- Length: 36
- Style: Imperial / English
- Width: 36
from Newport MKS
The VIS3636-PG2-ERGN is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick PG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a... [See More]
- Type: Optical Table
- Length: 36
- Style: Imperial / English
- Width: 36
from Newport MKS
The SG-11-2 Scientific Grade Honeycomb Core Optical Breadboard has a 1 foot width, a 1 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <... [See More]
- Type: Optical Breadboard; Optical Table
- Length: 12
- Style: Imperial / English
- Width: 12
from Newport MKS
The SG-11-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1 foot width, a 1 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an... [See More]
- Type: Optical Breadboard; Optical Table
- Length: 12
- Style: Imperial / English
- Width: 12
from Newport MKS
The SG-11-4 Scientific Grade Honeycomb Core Optical Breadboard has a 1 foot width, a 1 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <... [See More]
- Type: Optical Breadboard; Optical Table
- Length: 12
- Style: Imperial / English
- Width: 12
from Newport MKS
The SG-11-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1 foot width, a 1 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an... [See More]
- Type: Optical Breadboard; Optical Table
- Length: 12
- Style: Imperial / English
- Width: 12
from Newport MKS
The BT-1620 BenchTop ™ Compact Vibration Isolation Platform provides rock solid 16 x 20 inch isolation platform performance in ultra-small packaging that is so critical to today ’s life science and disk drive applications. Exclusive Stabilizer ™ vibration isolation technology,... [See More]
- Type: Optical Table
- Length: 20
- Style: Imperial / English
- Width: 16
from Newport MKS
The BT-1620-SSN BenchTop ™ Compact Vibration Isolation Platform provides rock solid 16 x 20 inch isolation platform performance in ultra-small packaging that is so critical to today ’s life science and disk drive applications. Exclusive Stabilizer ™ vibration isolation technology,... [See More]
- Type: Optical Table
- Length: 20
- Style: Imperial / English
- Width: 16
from Newport MKS
The BT-1620-SSH BenchTop ™ Compact Vibration Isolation Platform provides rock solid 16 x 20 inch isolation platform performance in ultra-small packaging that is so critical to today ’s life science and disk drive applications. Exclusive Stabilizer ™ vibration isolation technology,... [See More]
- Type: Optical Table
- Length: 20
- Style: Imperial / English
- Width: 16
from Newport MKS
The LIP175-1016-01 is a 10 inch by 16 inch rectangular platform suitable for isolating lab equipment such as balances, petri dishes, smaller low to medium power microscopes when environmental conditions are impacting image quality. The platform is approximately one inch high and can isolate payloads... [See More]
- Type: Optical Table
- Length: 10
- Style: Imperial / English
- Width: 16
from Newport MKS
The LIP275-1015-01 is a rectangular platform of 10 in. x 15 in., incorporated with 4 isolator bearings, ideal for applications with payloads up to 52 lbs (24 kg). LIP275 Series Lab Isolation Platform is lightweight and easy to set up. It is comprised of a sturdy, gray PVC platform with a neoprene,... [See More]
- Type: Optical Table
- Length: 15
- Style: Imperial / English
- Width: 10
from Newport MKS
VIP3200 Series microscope platforms are the most popular vibration isolation platforms in the market tailored to the footprint of each microscope model. VIP3200-L-017 is a compact, mechanical vibration isolation platform that fits the footprint of Leica AM6000 (DMI6000 + Eppendorf manip, payload... [See More]
- Type: Optical Table
- Features: Vibration Isolation