Hub Clamping Screw Timing Pulleys (inch)

5 Results
H Series - Aluminum Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub Clamping Screw
  • Pitch Type: 0.500" (H) Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 14 to 120
H Series - Aluminum Timing Pulley -- No Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub on pulley; Hub Clamping Screw
  • Pitch Type: 0.500" (H) Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 14 to 120
H Series - Aluminum Timing Pulley -- Single Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub Clamping Screw
  • Pitch Type: 0.500" (H) Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 14 to 120
XH Series - Aluminum Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub on pulley; Hub Clamping Screw
  • Pitch Type: 0.875" (XH) Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 18 to 60
XH Series - Steel Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub Clamping Screw
  • Pitch Type: 0.875" (XH) Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 18 to 60