Nylon Timing Pulleys (inch)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Material: Nylon
- Pitch Type: 0.200" (XL)
- Component Type: Timing Pulley
- Belt Width: 0.3750
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Material: Steel; Nylon
- Belt Width: 0.3750
- Component Type: Timing Pulley
- Pulley Diameter: 1.13
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Material: Nylon
- Teeth: 14
- Component Type: Timing Pulley
- Belt Width: 0.3543 to ?
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Material: Nylon; Customer Specified
- Pitch Type: 0.500" (H) Call 603-685-0404 For Details
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 14 to 120
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Material: Aluminum; Nylon
- Teeth: 14
- Component Type: Timing Pulley
- Belt Width: 0.5906 to ?
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Material: Nylon; Customer Specified
- Pitch Type: 0.500" (H) Call 603-685-0404 For Details
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 14 to 120
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Material: Aluminum; Nylon
- Teeth: 14
- Component Type: Timing Pulley
- Belt Width: 0.7874 to ?
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Material: Nylon; Customer Specified
- Pitch Type: 0.500" (H) Call 603-685-0404 For Details
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 14 to 120
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Material: Aluminum; Nylon
- Pitch Type: 0.375" (L)
- Component Type: Timing Pulley
- Teeth: 10
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Material: Nylon; Customer Specified
- Pitch Type: 0.875" (XH) Call 603-685-0404 For Details
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 18 to 60
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Material: Aluminum; Nylon
- Pitch Type: 0.200" (XL)
- Component Type: Timing Pulley
- Teeth: 10