Built in Chromatograph HPLC Detectors
from Shimadzu Scientific Instruments, Inc.
Low noise, low drift and wide dynamic range assure proven performance of the Shimadzu VP series HPLC. Data acquired by the CDD-10Avp is transferred to the SCL system controller via an optical fiber interface and are digitally processed by workstation. By adding the optional cell (dual kit NS), a... [See More]
- Instrument Type: Fixtured
- User Interface: Digital
- Detectors: Conductivity
- Display: Digital
from Shimadzu Scientific Instruments, Inc.
The excellent basic performance of the Prominence series is further enhanced by the RF-20A/RF-20Axs fluorescence detectors, which offer world-class sensitivity, excellent ease of maintenance, and validation support functions. They support a wide range of applications from conventional analysis to... [See More]
- Instrument Type: Fixtured
- Detector Emission: 200 to 750
- Detectors: Fluorescence
- Flow Rate: 0.6000 to 3
from Shimadzu Scientific Instruments, Inc.
Part of the SPD-20 Series, which also includes the SPD-M20A Photo Diode Array Detector, the SPD-20A/20AV UV-Vis detectors offer an exceptional level of sensitivity and stability. Taking sensitivity to the limit, the SPD-20A/20AV has a noise level of 0.5×10-5 AU max., making it the world's most... [See More]
- Instrument Type: Fixtured
- Detector Emission: 190 to 700
- Detectors: Ultraviolet/Visible Light Detector
- Maximum Pressure Rating: 1740
from Shimadzu Scientific Instruments, Inc.
The SPD-M20A High Performance Liquid Chromatography PDA detector provides users with the most advanced level of sensitivity and stability found in today's PDA detectors. Sharing many of the qualities of the SPD-20A/20AV UV-Vis Detectors, the SPD-M20A attains sensitivity levels approaching the most... [See More]
- Instrument Type: Fixtured
- Detector Emission: 190 to 800
- Detectors: Ultraviolet/Visible Light Detector
- Maximum Pressure Rating: 1740