Programmable HPLC Detectors
from Shimadzu Scientific Instruments, Inc.
Low noise, low drift and wide dynamic range assure proven performance of the Shimadzu VP series HPLC. Data acquired by the CDD-10Avp is transferred to the SCL system controller via an optical fiber interface and are digitally processed by workstation. By adding the optional cell (dual kit NS), a... [See More]
- Instrument Type: Fixtured
- User Interface: Digital
- Detectors: Conductivity
- Display: Digital
from Shimadzu Scientific Instruments, Inc.
The ELSD-LTII utilizes a high-efficiency LED and enhanced digital signal treatment to minimize noise and deliver optimum sensitivity for trace analysis. An innovative cell design also reduces band broadening and allows sensitivity levels below 200 picograms. The high-performance optical detection... [See More]
- Instrument Type: Fixtured
- User Interface: Digital
- Detectors: Light Scattering
- Display: Digital
from Shimadzu Scientific Instruments, Inc.
The RID-10A, as an important extension of the LC-10A HPLC Series, offers a compact, modular design and may be used stand-alone to complement an existing HPLC system, or connected to other Shimadzu LC-10A Series components via fiber optic cables for "plug-and-play" convenience. [See More]
- Instrument Type: Fixtured
- User Interface: Digital
- Detectors: Refractive Index
- Display: Digital
from Shimadzu Scientific Instruments, Inc.
Part of the SPD-20 Series, which also includes the SPD-M20A Photo Diode Array Detector, the SPD-20A/20AV UV-Vis detectors offer an exceptional level of sensitivity and stability. Taking sensitivity to the limit, the SPD-20A/20AV has a noise level of 0.5×10-5 AU max., making it the world's most... [See More]
- Instrument Type: Fixtured
- Detector Emission: 190 to 700
- Detectors: Ultraviolet/Visible Light Detector
- Maximum Pressure Rating: 1740
from Shimadzu Scientific Instruments, Inc.
The SPD-M20A High Performance Liquid Chromatography PDA detector provides users with the most advanced level of sensitivity and stability found in today's PDA detectors. Sharing many of the qualities of the SPD-20A/20AV UV-Vis Detectors, the SPD-M20A attains sensitivity levels approaching the most... [See More]
- Instrument Type: Fixtured
- Detector Emission: 190 to 800
- Detectors: Ultraviolet/Visible Light Detector
- Maximum Pressure Rating: 1740