Large Flange Rivets
from TFC Ltd.
Body: Aluminium. Mandrel: Mild Steel. Dimensions in mm [See More]
- Head Type: Large Flange
- Material: Aluminum; Steel
- Rivet Type: Flange Head Rivets - Aluminium
from Fastener SuperStore, Inc.
1/8 X .18-.25 (#44) Aluminum / Aluminum Large Flange Blind Rivets. A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel... [See More]
- Head Type: Large Flange
- Body / Shank Diameter: 0.1250
- Rivet Type: Blind
- Grip Range / Length: 0.1800 to 0.2500
from SpeedBear Fasteners
All steel large flange head style rivets. Grip range of .063 to .750 inches. [See More]
- Head Type: Large Flange
- Body / Shank Diameter: 0.1250
- Rivet Type: Large Flange Head Rivet
- Grip Range / Length: 0.0630 to 0.1250
from RivetDirect, Inc.
5058 Aluminum Body, Zinc-Plated Steel Mandrel [See More]
- Head Type: Large Flange
- Body / Shank Diameter: 0.1250
- Rivet Type: Multigrip Rivets
- Grip Range / Length: 0.0310 to 0.1870
from TFC Ltd.
Body: Aluminium. Mandrel: Steel. Dimensions in mm [See More]
- Head Type: Large Flange
- Material: Aluminum; Steel
- Rivet Type: Flange Head Rivets - Aluminium - Mild Steel Mandrel
from SpeedBear Fasteners
All aluminum large flange head style rivets. Grip range of .063 to .750 inches. [See More]
- Head Type: Large Flange
- Body / Shank Diameter: 0.1250
- Rivet Type: Large Flange Head Style Rivet
- Grip Range / Length: 0.0630 to 0.1250
from RivetDirect, Inc.
Aluminum 5052 Body, Aluminum Mandrel [See More]
- Head Type: Large Flange
- Body / Shank Diameter: 0.1250
- Rivet Type: Open-End Rivets
- Grip Range / Length: 0.1870 to 0.2500
from SpeedBear Fasteners
Large flange head, aluminum body and carbon steel mandrel rivets with a grip range of .031 to .500 inches. [See More]
- Head Type: Large Flange
- Body / Shank Diameter: 0.1250
- Rivet Type: Blind
- Grip Range / Length: 0.0310 to 0.1870
from SpeedBear Fasteners
Large flange head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .750 inches. [See More]
- Head Type: Large Flange
- Body / Shank Diameter: 0.1250
- Rivet Type: Blind
- Grip Range / Length: 0.0390 to 0.1870