Push Rivets
from DigiKey
"0.295"" (7.49mm) Push Rivet Grip Range Polyamide (PA)" [See More]
- Rivet Type: Push
from DigiKey
DRIVE FASTENER C=3.5 A=2.4-5.8 [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
DRIVE FASTENER C=3.5 A=2.4-5.8 [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
PUSH-IN RIVET 6.0 X 3.0-7.0 [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
PUSH-IN RIVET 4.0 X 1.5-6.0 [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
KEYHOLE RIVET, .187 HOLE, .125 P [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
PUSH IN FASTENER, .152 HOLE, .03 [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
DBLE END B/PUSH HOLE 7.5 [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.059"" (1.50mm) Grip Range Plastic" [See More]
- Rivet Type: Push
- Material: Plastic
from DigiKey
"Push Rivet 0.059"" ~ 0.236"" (1.50mm ~ 5.99mm) Grip Range Plastic" [See More]
- Rivet Type: Push
- Material: Plastic
from DigiKey
"PUSH RIVET 0.433"" BLACK" [See More]
- Rivet Type: Push
from DigiKey
"Push Rivet 0.156"" ~ 0.187"" (3.96mm ~ 4.75mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.156"" ~ 0.187"" (3.96mm ~ 4.75mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.040"" ~ 0.080"" (1.02mm ~ 2.03mm) Grip Range Polyamide (PA)" [See More]
- Rivet Type: Push
from DigiKey
"Push Rivet 0.040"" ~ 0.380"" (1.02mm ~ 9.65mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.311"" ~ 0.437"" (7.90mm ~ 11.10mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.154"" ~ 0.279"" (3.90mm ~ 7.00mm) Grip Range Plastic" [See More]
- Rivet Type: Push
- Material: Plastic
from DigiKey
"Push Rivet 0.158"" ~ 0.281"" (4.01mm ~ 7.14mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.280"" ~ 0.500"" (7.11mm ~ 12.70mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.281"" ~ 0.500"" (7.14mm ~ 12.70mm) 9/32"" ~ 1/2"" Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.350"" ~ 0.500"" (8.89mm ~ 12.70mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.078"" ~ 0.375"" (1.98mm ~ 9.53mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.031"" ~ 0.062"" (0.79mm ~ 1.58mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.062"" ~ 0.125"" (1.58mm ~ 3.18mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from DigiKey
"Push Rivet 0.031"" ~ 0.200"" (0.79mm ~ 5.08mm) Grip Range Nylon" [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from Essentra Components
These push rivets are designed to mount fans eliminating the need for a screw nut combination. The pin is driven into the grommet expanding the legs. These are non-removable from the outside. [See More]
- Rivet Type: Push
- Material: Plastic; Nylon
from TFC Ltd.
Simple thumb pressure assembly. Designed to accomodate a wide variation of panel thicknesses. Removable and reusable. Can be used as a hole plug. Material: Acetal. Colour: Natural, Black, White [See More]
- Rivet Type: Push
- Material: Nylon
from TFC Ltd.
Simple thumb pressure assembly. Provide high pull out loads. Will secure two or more panels. Can be used as a hole plug in a single panel. Attractive appearance. Non - corrosive. Material: Nylon 66. Colour: Natural, Black, White [See More]
- Rivet Type: Push
- Material: Nylon
from TFC Ltd.
Blind fixing of two panels. Provides high pull out loads. Non - corrosive. Simple to install by hand. Self centering. Blind fixing into threaded or non - threaded holes. Suitable for a wide range of mating materials. Material: Nylon 66. Colour: Black [See More]
- Rivet Type: Push
- Material: Nylon
from TFC Ltd.
Accomodates a wide range of panel thicknesses. Provides high pull out loads. Attractive appearance. Non - corrosive. Simple to install by hand. Self centering. Blind fixing into threaded or non - threaded holes. Material: Nylon 66. Colour: Black [See More]
- Rivet Type: Push
- Material: Nylon
from TFC Ltd.
One piece fastener. Easily assembled by hand or with a soft hammer. Blind fixing. Positive Locking. Non Conductive. Non Corrosive. Removable and Reusable. Material: Nylon 66. Colour: Black - Add Suffix B. P2040022 has a shoulder diameter of 4.2. P2040024 has a shoulder diameter of 4.5 [See More]
- Rivet Type: Push
- Material: Nylon
from TFC Ltd.
One piece pre - driven fastener. Easily assembled by hand or with a soft hammer. Ideal for blind fixing applications. Removable and reusable. Vibrant resistance. Non - corrosive. Available with either open or closed ends. Material: Nylon 66. Colour: Black [See More]
- Rivet Type: Push
- Material: Nylon
from TFC Ltd.
One piece fastener. Easily assembled by hand or soft hammer. Blind fixing. Positive locking. Non corrosive. Non conductive. Removable and re-usable. Material: Acetal. Colour: Natural, Black, Grey [See More]
- Rivet Type: Push
- Material: Nylon
from TFC Ltd.
Ratchet action. Ideal where a removable fastening is required. Quick quarter-turn release. Can accommodate wide panel range. Blind assembly. Material: Stud – Acetal, Receptacle – Nylon 66. Colour: Stud & Receptacle – Natural, Black [See More]
- Rivet Type: Push
- Material: Nylon
from TFC Ltd.
Ideal for applications requiring a removable, reusable fastener. Rivet design for fast assembly by hand or by soft hammer. Easy removal – simply unscrew with a screwdriver. Available in open or closed end design. Material: Nylon 66. Colour: Black [See More]
- Rivet Type: Push
- Material: Nylon