Handwheel Pendant Stations
from Gullco International Limited
Supplied with 10 ft. (3048mm) cable providing control of numerous KAT functions. [See More]
- Control Type: Handwheel
- Pendant Type: Control Pendant
from Eaton Corporation
PUSHBUTTON/POTENTIOMETER TYPE. 2.25 INCH W X 2.56 INCH D X 6 INCH H SIZE. 1NO-1NC CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. SURFACE MOUNTING. NEMA 1 ENCLOSURE. START/STOP LEGEND. (2) FLUSH RECTANGULAR, (1) 5 KILO OHM POTENTIOMETER OPERATOR TYPE. 3 ELEMENT(S). GREEN, RED... [See More]
- Control Type: Handwheel; Pushbutton
- Pendant Type: Control Pendant
from Euchner-U.S.A., Inc.
EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such as E-stops,... [See More]
- Control Type: Handwheel
- Pulses / Revolution: 25, 100
- Pendant Type: Control Pendant
- Speeds: Single