Emergency Stop Pendant Stations

3 Results
Enabling Switch -- ZSG
from Euchner-U.S.A., Inc.

The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it... [See More]

  • Features: Emergency Stop
  • Control Type: Pushbutton
  • Pendant Type: Control Pendant
  • Buttons / Keys: 1
Enabling Switch -- ZSR
from Euchner-U.S.A., Inc.

The ZSR enabling switches provide extra function beyond an enabling switch. The yellow body handheld front button ZSR enabling switch provides range of switching contacts for your needs. Features. 3 stage version. Wide variety of configurations. Tactical and optical feedback. Positive-break safety... [See More]

  • Features: Emergency Stop
  • Control Type: Pushbutton
  • Pendant Type: Control Pendant
  • Mechanical Life: 1,000,000 Switching Cycles
Pendant Station -- HBA
from Euchner-U.S.A., Inc.

EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such as E-stops,... [See More]

  • Features: Emergency Stop
  • Control Type: Handwheel
  • Pendant Type: Control Pendant
  • Pulses / Revolution: 25, 100