DC Power Photovoltaic (PV) and Solar Power Systems

6 Results
Solar Energy Harvester
from KCF Technologies, Inc.

The Solar Energy Harvester powers wireless sensors on • Outdoor sensor installations for monitoring of bridges, buildings, and structures • Pipeline or other system infrastructures • Industrial wireless sensors where 500 Lux light levels are available [500 Lux is typical for indoor... [See More]

  • Output Options: DC
SunPower® Oasis® Large Scale Solar Power System
from Sunpower, Inc.

The SunPower Oasis Solar Power Plant. The latest generation of the Oasis power plant dramatically simplifies large-scale solar. We've optimized every component, each seamlessly interoperating with one another to deliver the utmost in quality and reliability, generating 34% more energy density... [See More]

  • Output Options: DC
  • Standard/Certifications: IEC; UL
  • Efficiency: 16 to 17.2
Off-grid Solar Systems -- Andes Solar Home System
from Canadian Solar Inc.

Andes. Canadian Solar ‘s innovative and aesthetic Andes Solar Home System is designed to provide an economical source of electricity to homes and communities without access to electricity or where electricity supply is scarce. Power: 30/50 W. Size: 705 * 619 * 350 mm. Weight: 17.3 kg. Product... [See More]

  • Output Options: DC
  • Length: 2.03
  • Height: 2.31
  • Width: 1.15
Roof Mounted PV System -- Solstice®
from CertainTeed Corporation

CertainTeed's Solstice PV System uses only the most advanced components to create one of the most efficient, affordable solar systems for your home. Available in several configurations, including aesthetically pleasing all-black panels and low-profile mounting frames to better blend in with your... [See More]

  • Output Options: DC
  • Standard/Certifications: UL
Off-grid Solar Systems -- Atlas mini Solar Home System
from Canadian Solar Inc.

Atlas Solar Home System. The Atlas Solar Home System is portable, lightweight, and easy to set-up, making it ideal for emergency situations. Running on solar energy, Atlas does not require regular expensive diesel fuel supply. In addition, Atlas does not produce pollutants, runs quietly and requires... [See More]

  • Output Options: DC
  • Length: 0.8169
  • Height: 1.13
  • Width: 1.05
Solar Roofing System -- Apollo II®
from CertainTeed Corporation

Apollo II Solar Roofing System is the pinnacle of energy production, using monocrystalline silicon solar cells to capture and convert more solar energy per square foot than any other CertainTeed solution. Apollo II Solar Roofing modules feature 14 high-efficiency monocrystalline silicon solar cells... [See More]

  • Output Options: DC
  • Standard/Certifications: UL
  • DC Power Rating (Watts): 56 to ?