UL Photovoltaic (PV) and Solar Power Systems
from Sunpower, Inc.
The SunPower Equinox platform is a testament to our design philosophy — when technology is designed to work together, it works better. No other system is designed and engineered by one company. From solar cell to software, SunPower Equinox systems generate more power, are more reliable and... [See More]
- Standard/Certifications: IEC; UL
- Efficiency: 22
- Output Options: Grid Tied
from CertainTeed Corporation
CertainTeed's Solstice PV System uses only the most advanced components to create one of the most efficient, affordable solar systems for your home. Available in several configurations, including aesthetically pleasing all-black panels and low-profile mounting frames to better blend in with your... [See More]
- Standard/Certifications: UL
- Output Options: DC
from Sunpower, Inc.
WELCOME TO THE SUNPOWER ® HELIX ™ PLATFORM. Drawing on 30 years of proven experience, Helix is designed and built by one company to make commercial solar incredibly powerful and elegantly simple. Each component is precision-engineered for fast installation, long-term reliability and... [See More]
- Standard/Certifications: IEC; UL
- Efficiency: 22
- Output Options: Grid Tied
- Mounting: Permanent (optional feature)
from CertainTeed Corporation
Apollo II Solar Roofing System is the pinnacle of energy production, using monocrystalline silicon solar cells to capture and convert more solar energy per square foot than any other CertainTeed solution. Apollo II Solar Roofing modules feature 14 high-efficiency monocrystalline silicon solar cells... [See More]
- Standard/Certifications: UL
- DC Power Rating (Watts): 56 to ?
- Output Options: DC
from Sunpower, Inc.
The SunPower Oasis Solar Power Plant. The latest generation of the Oasis power plant dramatically simplifies large-scale solar. We've optimized every component, each seamlessly interoperating with one another to deliver the utmost in quality and reliability, generating 34% more energy density... [See More]
- Standard/Certifications: IEC; UL
- Efficiency: 16 to 17.2
- Output Options: DC
from CertainTeed Corporation
Apollo Tile II Solar Roofing is the versatile solution for maximum power and flexibility in installation directly on new or existing roofs. Apollo Tile II generates power from high-efficiency monocrystalline solar cells mounted in arrays that produce 13 watts per square foot - more than double the... [See More]
- Standard/Certifications: UL
- DC Power Rating (Watts): 56 to ?
- Output Options: DC