λ/10 Optical Flats
from Rainbow Research Optics, Inc.
Your One-Stop Source for Optical Flats & Windows. From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision grade and commercial quality windows to address applications in the ultraviolet (UV), visible, and infrared (IR) wavelength ranges. Standard... [See More]
- Surface Flatness: λ/10
- Optical Flat Material: UV grade Fused Silica; BK7; SUPRASIL 1
- Optical Flat Shape: Circular; Square; Rectangular
- Wedged: Wedged (optional feature)
from Advanced Optics, Inc.
Single sided optical flats are used as a reference (test plate) against which the flatness of an unknown surface can be compared. Advanced Optics offers single sided optical flats made of low expansion borosilicate glass, fused silica, fused quartz and ZERODUR ® up to 8 inches in diameter. [See More]
- Surface Flatness: λ/10; λ/20
- Optical Flat Diameter, Side Length, or Rectangular Length: 25.4 to 203
- Optical Flat Shape: Circular
- Thickness: 12.7 to 33.78
from Precision Surfacing Solutions
Lapmaster Optical Flats are manufactured using the finest quality materials and the latest manufacturing techniques. The optical flats are made from the highest quality clear fused quartz, which is known for its very low thermal expansion characteristics and resistance to abrasion. [See More]
- Surface Flatness: λ/2; λ/5; λ/10
- Optical Flat Diameter, Side Length, or Rectangular Length: 305
- Optical Flat Shape: Circular
- Optical Flat Material: Clear Fused Quartz
from Fairfield Crystal Technology, LLC.
OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig