Modular Connector Headsets

25 Results
Avaya Modular Headset Base -- 3122-022
from TelephoneStuff.com

Modular headset base used on some Avaya/Lucent system phones. Supports Avaya or Plantronics "H" Series headsets. Features: - Volume control. - Handset/headset switch button. - Mute button. - Used with 4406D+, 4412D+, 4424D+, 4424LD+, 4606, 4612, 4624, all 6400 series, 8410 & 8434 for manual... [See More]

  • Connector Type: Modular
  • Application: Voice
GN Netcom Modular Amplifier to Headset Coil Cord -- 632-1410
from TelephoneStuff.com

Field replaceable amplifier 10' coil cord. [See More]

  • Connector Type: Modular
  • Application: Voice
Plantronics Avaya/Lucent Partner Modular Amplifier.. -- 91858-12
from TelephoneStuff.com

Adapter/Amplifier used to connect Plantronics headsets to Avaya/Lucent Partner and Partner Endeavor telephones. Select between your headset and handset at the touch of a button. Separate controls allow independent adjustment of outgoing and incoming volume. Same as Lucent part # 3122-090.Easy To... [See More]

  • Connector Type: Modular
  • Application: Voice
Plantronics Freehand Headset with Modular Cord -- H132N
from TelephoneStuff.com

The Plantronics FreeHand headset is designed exclusively for business professionals. It's the handset replacement that's very easy to use. The FreeHand lets you work with both hands and gives you a proven 43% productivity increase. Features: - Earbud style headset. - Noise-canceling microphone. -... [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser Easy Disconnect to Modular Plug - Code 17 -- CSHS17
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cables - code 17. To be used for direct connection to some phones. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 01 -- CHS01
from TelephoneStuff.com

EasyDisconnect to Modular Plug - Coiled Cable - Code 01. Plug Features: - Specifically designed for use with the Following Phones: - Altigen - All models. - Aspect - All models. - Inter-Tel - All non-Keylux models. - Nortel M2000-M2200 series [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 01 -- CLS01
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable - code 01. Used for direct connection of Comdial Impact Classic DSU Sets, 8112N, 8112S, 8124S, 8012S, 8024S, Comdial Impression Sets 2022, 2101, 2122 and Comdial Unisyn Phones 1022S, 1122S, 1122X. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 01 -- CSHS01
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 01. Plug Features: - Specifically designed for Direct Connection with the Following Phones: - Amtelco - All models. - Avaya 2500-2800 sets. - Avaya Attendant consoles. - CadCom - All models. - Executone Encore series. - IPC - All models. - NEC... [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 01 -- CSTD01
from TelephoneStuff.com

Sennheiser EasyDisconnect to modular plug - coiled cable - code 01. Modular Plug Features: - Specifically designed for the Following Phones: - Aastra - All models. - Alcatel - All models. - Avaya 6200 - 6500 series. - Avaya 8100 - 8500 series. - Avaya 400 series. - Avaya 4600 series (IP phones). -... [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 01 -- CXHS01
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 01. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 07 -- CSTD07
from TelephoneStuff.com

Easy Disconnect to Modular Plug - Coiled Cable - Code 07 [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 08 -- CLS08
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 08. To be used for direct connection to some phones. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 08 -- CSTD08
from TelephoneStuff.com

EasyDisconnect to Modular Plug with Coiled Cable - Code 08. Modular Plug Features: - Provides for connection of Sennheiser headsets with Plantronics M10 or M12 amplifiers. - Specifically designed for use with the Following Phones: - Cisco IP phones - 7940, 7960, 7970, 7920. - Plantronics M10, M12. -... [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 08 -- CXHS08
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 08. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 17 -- CLS17
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 17. To be used for direct connection to some phones. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 17 -- CSTD17
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable - code 17 [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 17 -- CXHS17
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 17. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 20 -- CLS20
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 20. To be used for direct connection to some phones. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 20 -- CSHS20
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cables - code 20. To be used for direct connection to some phones. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 20 -- CSTD20
from TelephoneStuff.com

EasyDisconnect to Modular Plug - Coiled Cable - Code 20 [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 20 -- CXHS20
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 20. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 24 -- CHS24
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable - code 24. To be used for direct connection to some phones. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 24 -- CLS24
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable- code 24. To be used for direct connection to some phones. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 24 -- CSHS24
from TelephoneStuff.com

EasyDisconnect to modular plug - coiled cable - code 24. To be used for direct connection to some phones. [See More]

  • Connector Type: Modular
  • Application: Voice
Sennheiser EasyDisconnect to Modular Plug - Code 24 -- CSTD24
from TelephoneStuff.com

EasyDisconnect to Modular Plug - Coiled Cable - Code 24. Modular Plug Features: - Specifically designed for use with the Following Phones: - 3-Com NBX sets. - Cisco 7902G, 7905/G, 7910G. - Panasonic - All non 2.5mm sets, non DBS sets. - Polycom IP500 - early editions - CSTD01 for new sets. - Siemens... [See More]

  • Connector Type: Modular
  • Application: Voice