Push to Talk Headsets

13 Results
Jabra Nextel Condor Series PTT EarWrap with Push-To-Talk -- JAB-EW239PTT
from TelephoneStuff.com

Earwrap for Nextel i30/35/50/55/58/60/80/85/90/95/99 models with direct connect button. The EarWrap stands apart from the EarGel-based core products, yet offers many distinctive features at an attractive price point. The EarWrap's noise-canceling microphone eliminates ambient noise, and its unique... [See More]

  • Features: Push to talk
  • Application: Voice
Jabra Nextel Condor Series PTT Mini EarBoom with Push-To-.. -- JAB-BM239PTT
from TelephoneStuff.com

The Mini Boom with Push to Talk button that allows you use your Mini Ear Boom with the two way feature. [See More]

  • Features: Push to talk
  • Application: Voice
Jabra Nextel Falcon Series PTT EarWrap with Push-To-Talk -- JAB-EW359PTT
from TelephoneStuff.com

Jabra Earwrap for Nextel i730/710/305/205/830 models with Direct Connect Button. Now you can go over-the-ear in style! The EarWrap stands apart from the EarGel-based core products, yet offers many distinctive features at an attractive price point. The EarWrap's noise-canceling microphone eliminates... [See More]

  • Features: Push to talk
  • Application: Voice
Jabra Nextel Falcon Series PTT Mini EarBoom with Push-To-.. -- JAB-BM359PTT
from TelephoneStuff.com

Earboom for Nextel i730/710/305/205/830 models with direct connect button. EarBoom is the best portable hands-free solution for mobile and cordless phone users who prefer to combine the advantages of the patented EarGel with one of the shortest microphone booms available. The EarBoom sports a high... [See More]

  • Features: Push to talk
  • Application: Voice
Jabra Nextel i500/700/1000 PTT EarWrap with Push-To-Talk -- JAB-EW140PTT
from TelephoneStuff.com

Nextel i500/700/1000 PTT EarWrap with Push-To-Talk allows for hands-free conversations with mobile phones. The eargel allows for a secure and comfortable fit. Features: - Lightweight. - Discreet and contemporary design. - Can be worn on either ear [See More]

  • Features: Push to talk
  • Application: Voice
Jabra Nextel i500/700/1000 PTT Mini EarBoom with Push-To-.. -- JAB-BM140PTT
from TelephoneStuff.com

The Mini Boom with Push to Talk button that allows you use your Mini Ear Boom with the two way feature. [See More]

  • Features: Push to talk
  • Application: Voice
Motorola XTN and Spirit Earbud Headset with Push-To-Talk.. -- MOT-53866
from TelephoneStuff.com

Talk and listen without having to remove the radio from your belt. The earbud conveniently fits in the ear and delivers great sound even in noisy places. Tiny push-to-talk microphone conveniently clips to collar. Compatible with all Spirit M-Series and XTN Series Professional Two-Way Radios. [See More]

  • Features: Push to talk
  • Application: Radio
Plantronics CA10CD Wireless Push to Talk Amplifier With.. -- 69626-01
from TelephoneStuff.com

A 6-wire cordless headset base/remote for dispatchers. Features: - Specially engineered for 6-wire consoles with "push to talk" operation. - For controller and dispatcher applications (such as 911, police, fire, military). - Compatible with all Plantronics H-series headsets (sold separately). -... [See More]

  • Features: Push to talk
  • Application: Voice
  • Type: Wireless
Plantronics CA12CD Push to Talk Amplifier -- 92500-01
from TelephoneStuff.com

A cordless PTT (push-to-talk) headset adapter designed to provide encrypted communications and PTT functionality for applications such as Public Safety Dispatch and Air Traffic Control. It works with all H series headsets, and utilizes digital processing (DECT) while operating in the UPCS radio band... [See More]

  • Features: Push to talk
  • Application: Voice
Plantronics PUSH-TO-TALK 911 AMP -- PLA-60825-15
from TelephoneStuff.com

A push-to-talk amp for any emergency situation. Features: - For FAA controllers and 911 dispatch applications. - 15 foot cord. - Works with a "H" Series Headset top [See More]

  • Features: Push to talk
  • Application: Voice
Plantronics Push-To-Talk Headset Base Unit for Intercom.. -- 91927-10
from TelephoneStuff.com

Push-To-Talk Headset Base Unit for Intercom Systems is an amplified controller unit that allows you to use H-Series Plantronics QD type headsets on a Intercom System. Features: - Connector (Tip/Ring/Sleeve Type): 267 connector. - Available in 10, 15, and 25 foot cord lengths [See More]

  • Features: Push to talk
  • Application: Voice
Plantronics Supra Push-To-Talk Headset Base Unit for.. -- 92187-01
from TelephoneStuff.com

Push-To-Talk Headset Base Unit for Intercom Systems is an amplified controller unit that allows you to use Supra Plantronics QD type headsets on a Intercom System. Features: - Option One: Headset for use with the NC4FX connector/Clearcom application combination. - Option Two: Headset for use with... [See More]

  • Features: Push to talk
  • Application: Voice
Plantronics Wireless Push-To-Talk Amplifier -- CA10CD
from TelephoneStuff.com

Developed for the space program. Provides a cordless push-to-talk alternative to the corded SHS1890 for six-wire consoles. Instead of extension cords for the SHS1890 to cover more floor space or extend your reach to resources across the room you'll love the cordless alternative. Features: - Allows... [See More]

  • Features: Push to talk
  • Application: Voice
  • Type: Wireless