Mono Headsets

11 Results
GN Netcom 2100 Mono VoIP Headset -- 2186-82-109
from TelephoneStuff.com

GN 2100 is the state-of-the-art, professional headset for today's enterprise delivering unsurpassed sound quality and crystal clear conversation. The headset's lightweight, sleek styling evokes a professional image comfort is ensured by the ergonomic design. The Contact Centre version provides the... [See More]

  • System Signal: Mono
  • Application: Voice
GN Netcom GN2000 CIPC Mono Cisco IP Communicator Headset -- 20001-332
from TelephoneStuff.com

GN2000 CIPC Mono Cisco IP Communicator Headset enhances the user experience with the Cisco IP Communicator softphone by providing intuitive inline call control and crystal clear audio, even in noisy work environments. Features: - PeakStop Technology: Protects user's hearing by cutting off sudden... [See More]

  • System Signal: Mono
  • Application: Voice
GN Netcom PRO 9450 DECT 6.0 Wireless Mono Headset with.. -- 9450-65-507-105
from TelephoneStuff.com

PRO 9450 DECT 6.0 Wireless Mono Headset with Three Wearing Styles and Base Unit with Keypad and Dual Connectivity provides office staff with a straightforward interface to handle calls from both desk phones and UC softphones. Features: - Different Wearing Styles: Over-the-head, on-the-ear, or... [See More]

  • System Signal: Mono
  • Application: Computer; Voice
  • Type: Wireless
Jabra BIZ 2410 Mono Omni Corded Headset -- 2403-320-105
from TelephoneStuff.com

BIZ 2410 Mono Omni Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result... [See More]

  • System Signal: Mono
  • Application: Voice
Jabra BIZ 2420 Mono, Noise Canceling Corded Headset -- 2403-820-105
from TelephoneStuff.com

BIZ 2420 Mono, Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which... [See More]

  • System Signal: Mono
  • Features: Active Noise Cancellation
  • Application: Voice
Jabra BIZ 2470 Mono Ultra Noise Canceling Corded Headset -- 2403-700-105
from TelephoneStuff.com

BIZ 2470 Mono Ultra Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks,... [See More]

  • System Signal: Mono
  • Features: Active Noise Cancellation
  • Application: Voice
Jabra Bluetooth Attachable Speaker Mono/Stereo Headset -- BT8010
from TelephoneStuff.com

Bluetooth Mono/Stereo Headset with Attachable Speaker is a versatile, high-performance headset that allows one to switch instantly between music and a cell phone. Mono headset allows for making and taking ultra-clear cell phone calls wirelessly, then attach the stereo headset to enjoy great-sounding... [See More]

  • System Signal: Mono; Stereo
  • Features: Bluetooth
  • Application: Voice
Plantronics Headset - Mono - Microphone Integrated -- PLA-SHS1783-11
from TelephoneStuff.com

A mono headset with superior sound quality and unsurpassed comfort. Features: - Adjustable headbands. - Soft ear cushions. - Sound Guard Plus. - Call Clarity. - Ideal for reception, customer service, telemarketing, and other phone intensive jobs [See More]

  • System Signal: Mono
  • Application: Voice
  • Type: Microphone included
Plantronics Supra Headset-Mono-Microphone Integrated -- PLA-SMH1783-13
from TelephoneStuff.com

A Supra headeset with superior sound quality and unsurpassed comfort. Features: - Adjustable headband. - Soft ear cushions. - Sound Guard Plus. - Clear, precise audio and comfort for all day use. - Ideal for reception, customer service, telemarketing and other phone intensive jobs [See More]

  • System Signal: Mono
  • Application: Voice
  • Type: Microphone included
Plantronics Supraplus SL Mono Unamplified Headset -- PLA-P351-U10P
from TelephoneStuff.com

A Supraplus headset made mono and unamplified. Features: - Corded phone. - Boom microphone [See More]

  • System Signal: Mono
VXI Aruba Mono Internet Headset -- VXI-200748
from TelephoneStuff.com

The Aruba HeadsetSystem is a voice recognition headset that sets the standard for accuracy and USB simplicity. The Aruba enables a computer to implement voice-based applications through the USB port. Features: - Noise Canceling Microphone. - Full Duplex Audio Operation. - Quick Disconnect Jack. -... [See More]

  • System Signal: Mono
  • Connector Type: USB
  • Application: Voice