EMI / RFI Shielded Switch Sealing Boots

2 Results
Full Pushbutton Boot with Hex-Shaped Insert -- N3030RFI
from APM Hexseal Corp.

As the name clearly suggests, a pushbutton switch is actuated using a push, or press, motion. Though this is very different from the actuation motion of a toggle switch, the mounting method is often much the same, making it possible to use a similarly designed silicone boot with a threaded mounting... [See More]

  • Switch Configuration: Pushbutton
  • Thread Size: 15/32-32 UNS-2B
  • Boot Style: Full
  • Features: MIL (optional feature); EMIRFI
Full Toggle Switch Boots with Constant Inner Diameter -- IN1030 RFI
from APM Hexseal Corp.

Toggle switches have been widely used across all sorts of industries for a very long time. With their straightforward, back and forth actuation making them easy to operate, toggle switches have continued to be one of the more common styles of switch used today. The long life of the toggle switch has... [See More]

  • Switch Configuration: Toggle
  • Boot Style: Full
  • Max. Toggle Height Above Bushing: 0.660"
  • Thread Size: 15/32-32 UNS-2B