Rotary Switch Sealing Boots
from ZAGO Manufacturing Company, Inc.
Our team of technicians uses cutting-edge methods and equipment to test, re-compound and mix materials to create an elastomer, which is then molded to fit specifications. As a result of our superior craftsmanship, our coverings, suited to transfer mechanical energy, create absolute seals while... [See More]
- Switch Configuration: Rotary
- Thread Size: Metric and UNC Options
- Boot Style: Full
- Features: MIL; EMIRFI (optional feature)
from DigiKey
ROTARY SHAFT SEAL GRAY [See More]
- Switch Configuration: Rotary
- Color: Gray
- Thread Size: 1/4-28 NEF-2B
- Operating Temp: -94 to 399
from APM Hexseal Corp.
Rotary switches are unique in that they operate with a twisting motion as opposed to a push or press motion. The central shaft of a rotary device must be free to rotate, which can make sealing a rotary device more complicated to accomplish. Since a full-coverage boot does not work for a rotary... [See More]
- Switch Configuration: Rotary
- Thread Size: 1/4-28 UNF-2B
- Boot Style: Half
- Color: Gray
from DigiKey
ROTARY SHAFT SEAL GRAY [See More]
- Switch Configuration: Rotary
- Color: Gray
- Thread Size: 3/8-32 NEF-2B
- Operating Temp: -94 to 399
from DigiKey
ROTARY SHAFT SEAL GRAY [See More]
- Switch Configuration: Rotary
- Color: Gray
- Thread Size: 1/4-32 NEF-2B
- Operating Temp: -94 to 399
from DigiKey
ROTARY SHAFT SEAL GRAY [See More]
- Switch Configuration: Rotary
- Color: Gray
- Thread Size: M7x0.75
- Operating Temp: -79.6 to 399
from DigiKey
ROTARY SHAFT SEAL GRAY [See More]
- Switch Configuration: Rotary
- Color: Gray
- Thread Size: M9x0.75
- Operating Temp: -79.6 to 399
from DigiKey
ROTARY SHAFT SEAL GRAY [See More]
- Switch Configuration: Rotary
- Color: Gray
- Thread Size: M10x1
- Operating Temp: -79.6 to 399